EN
  • EN
  • DE

LP3986BL-3133

Part No LP3986BL-3133
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.1V/3.3V 150MA 8USMD  /  Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-µSMD (1.57x1.57)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.1V, 3.3V
Voltage Dropout (Max) 0.1V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 130 µA
Current - Supply (Max) 320 µA
PSRR 60dB ~ 50dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TFBGA
Supplier Device Package 8-µSMD (1.57x1.57)
Base Product Number LP3986
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP3986BL-3133TR,LP3986BL-3133TR-NDR,*LP3986BL-3133,LP3986BL3133,LP3986BL-3133CT
Standard Package 250
Win Source Part Number 1159731-LP3986BL-3133
Ultra Librarian 3D Model Ultra Librarian LP3986BL-3133 CAD Model

Description

The LP3986BL-3133 is a high-performance, dual-output low-dropout regulator (LDO) designed and manufactured by the renowned electronics company, Texas Instruments. This compact and efficient power management IC is tailored to meet the stringent power requirements of portable and space-constrained electronic devices.

Key Features

  • Dual-Output Voltage: The LP3986BL-3133 provides two regulated voltages, which are essential for powering various components of a system without the need for multiple regulators.
  • Low Dropout: Its low-dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications where maximizing battery life is critical.
  • High Accuracy: The output voltage accuracy of the LP3986BL-3133 is impressive, ensuring reliable and consistent power delivery to sensitive electronic circuits.
  • Fast Transient Response: This LDO regulator is designed to respond quickly to changes in load, which is crucial for maintaining stability and performance in dynamic systems.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when the device is in standby mode, thus preserving battery life.

Applications

The LP3986BL-3133 is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Other Portable Electronics

Product Specifications

Parameter Value Output Voltage (V) 3.3V Output Current (A) Up to 150mA per channel Number of Outputs 2 Dropout Voltage (Typical) 280mV @ 150mA Package Micro SMD

With its robust feature set and reliable performance, the LP3986BL-3133 from Texas Instruments stands out as an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess