The LP3986BLX-285285 from Texas Instruments is a high-performance, dual-output, low-dropout regulator designed to provide ultra-low noise, high power supply rejection ratio (PSRR), low quiescent current, and extremely fast turn-on times in battery-powered applications.
- Output Voltage: 285mA per channel
- Low Dropout Voltage: Ensures efficient operation even at low input voltages
- Output Voltage Accuracy: 1.5%
- Ultra-Low Noise: Ideal for powering sensitive loads like RF, VCO, or devices requiring a clean and stable power supply
- High PSRR: Significantly reduces input voltage ripple or noise, improving output voltage quality
- Low Quiescent Current: Extends battery life in portable electronics
- Fast Turn-On Times: Ensures stable voltage output even under dynamic load conditions
- Package: Compact, space-saving package
- Thermal Performance: Ensures reliable operation even under high load conditions