EN
  • EN
  • DE
  • IT

LP3987ITLX-2.6

Part No LP3987ITLX-2.6
Manufacturer Texas Instruments
Description Micropower DSBGA 150-mA Ultra Low Dropout CMOS Voltage Regulator With Sleep MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1203852-LP3987ITLX-2.6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3987ITLX-2.6 CAD Model

Description

The LP3987ITLX-2.6 is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a stable and precise 2.6V output voltage. This regulator is ideal for portable and battery-powered applications where energy efficiency and space-saving are crucial.

Key Features

  • Output Voltage: Precisely regulated 2.6V output with excellent load and line regulation.
  • High Accuracy: Ensures tight output voltage tolerance, typically ±0.5% at room temperature and ±1% over the full temperature range (-40°C to 125°C).
  • Low Dropout: Offers a low dropout voltage, typically 280mV at 300mA load, which enhances efficiency and allows operation close to the battery voltage.
  • Low Quiescent Current: Features a very low quiescent current, making it suitable for battery-powered devices where extending battery life is essential.
  • Thermal Shutdown and Current Limit: Integrated safety features protect against over-current and over-temperature conditions, ensuring reliable performance and longevity.
  • Small Package Size: Available in a compact, micro SMD package that is optimal for space-constrained applications.

Applications

The LP3987ITLX-2.6 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras
  • Other Portable Equipment

Quality and Reliability

As with all Texas Instruments products, the LP3987ITLX-2.6 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability in the most demanding conditions. With Texas Instruments' commitment to quality, customers can trust this LDO regulator to deliver consistent performance in their applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess