EN
  • EN
  • DE

LP3986TL-2518/NOPB

Part No LP3986TL-2518/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/1.8V 0.15A 8USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V, 1.8V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 130μA to 320μA
PSRR 60dB to 50dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DSBGA
Win Source Part Number 1056750-LP3986TL-2518/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3986TL-2518/NOPB CAD Model

Description

The LP3986TL-2518/NOPB is a high-performance, dual-output, low-dropout (LDO) regulator designed and manufactured by Texas Instruments. This precision voltage regulator is specifically tailored for portable and space-constrained applications, providing a reliable power source with a minimal footprint.

Key Features

  • Output Voltage: The device offers two fixed output voltages of 2.5V and 1.8V, which are commonly required by digital circuits, ensuring compatibility with a variety of microcontrollers, DSPs, and other digital ICs.
  • High Accuracy: It maintains high accuracy in output voltage regulation, which is critical for sensitive electronic components, ensuring stable operation and prolonged life of the end product.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a regulated output voltage even when the input-to-output voltage differential is very small, enhancing efficiency and battery life in portable applications.
  • Thermal Protection: The LP3986TL-2518/NOPB is equipped with thermal shutdown protection to prevent damage from overheating, ensuring safe operation under varying load conditions.
  • Current Limiting: Built-in current limiting protects the device and the load from damage due to overcurrent conditions.
  • Surface-Mount Package: The device is available in a micro SMD package, which is ideal for space-constrained applications.

Applications

The LP3986TL-2518/NOPB is well-suited for a wide range of applications, particularly where space is at a premium and power efficiency is a priority. It is commonly used in:

  • Portable electronic devices such as smartphones, tablets, and handheld gaming consoles.
  • Battery-powered equipment, ensuring extended operation time.
  • Wireless communication devices, including Bluetooth headsets and Wi-Fi modules.
  • Power management solutions for multiple voltage rails in embedded systems.

Environmental and Quality Certifications

The LP3986TL-2518/NOPB complies with the RoHS directive, indicating that it is free from hazardous substances. It is also provided in a lead-free package, making it suitable for eco-friendly and green applications. Texas Instruments ensures high-quality standards for reliability and performance, making this LDO regulator a dependable choice for critical applications.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8180 $54.7260
16+ $6.4148 $102.6368
25+ $6.2144 $155.3600
34+ $6.0139 $204.4726
44+ $5.8134 $255.7896
58+ $5.2120 $302.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess