EN
  • EN
  • DE

LP3986TLX285285/NOPB

Part No LP3986TLX285285/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.15A 8DSBGA / LDO Regulator Pos 2.85V 0.15A/0.15A 8-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 6V
Output Voltage 2.85V
Voltage Dropout (Maximum) 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 130μA ~ 320μA
PSRR 60dB ~ 50dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFBGA, DSBGA
Manufacturer Package 8-DSBGA
Win Source Part Number 779875-LP3986TLX285285/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP3986
Introduction Date November 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3986TLX285285/NOPB CAD Model

Description

Texas Instruments LP3986TLX285285/NOPB Dual LDO Voltage Regulator

The LP3986TLX285285/NOPB is a precision dual Low-Dropout (LDO) voltage regulator designed and manufactured by Texas Instruments. This high-performance component is engineered to provide a stable and reliable power supply for a wide range of electronic devices, particularly those requiring dual voltage rails with low noise and high power supply rejection ratio (PSRR).

Key Features:

  • Output Voltage: This device offers two fixed output voltages of 2.85V, making it ideal for applications that require a consistent and regulated power supply.
  • High Current Capability: The LP3986TLX285285/NOPB can deliver up to 150mA of continuous current per output, which is suitable for powering a variety of digital and analog circuits.
  • Low Dropout Voltage: The LDO's low dropout voltage ensures efficient operation, even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • High PSRR: With a high power supply rejection ratio, this voltage regulator significantly minimizes noise transmitted from the input to the output, which is critical for noise-sensitive applications.
  • Stable with Ceramic Capacitors: The device is designed to be stable with ceramic output capacitors, offering a cost-effective solution with smaller form factors and better reliability over tantalum capacitors.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the system from damage due to overheating and overcurrent conditions.

Applications:

The LP3986TLX285285/NOPB is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Digital cameras and audio devices
  • Microcontroller or microprocessor power supplies

Package and Quality:

This device is available in a space-saving micro SMD package, which makes it an excellent choice for compact and portable applications. Additionally, the "NOPB" suffix indicates that this product is part of Texas Instruments' eco-friendly range, which is free of lead and other environmentally harmful substances, complying with RoHS regulations.

With its dual regulated outputs, high efficiency, and robust protection features, the LP3986TLX285285/NOPB from Texas Instruments stands out as a reliable power management solution for designers looking to enhance the performance and stability of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3612 $50.5680
340+ $0.2964 $100.7760
525+ $0.2872 $150.7800
720+ $0.2779 $200.0880
935+ $0.2686 $251.1410
1,250+ $0.2408 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess