EN
  • EN
  • DE

LP3988ITL-2.6/NOPB

Part No LP3988ITL-2.6/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.6V 0.15A 5DSBGA / LDO Regulator Pos 2.6V 0.15A 5-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 2.6V
Voltage Dropout (Maximum) 0.15V @ 150mA
Output Current 150mA
Operating Supply Current 120μA ~ 200μA
PSRR 65dB ~ 45dB (1kHz ~ 10kHz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-WFBGA, DSBGA
Manufacturer Package 5-DSBGA
Win Source Part Number 779880-LP3988ITL-2.6/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3988
Introduction Date November 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3988ITL-2.6/NOPB CAD Model

Description

The LP3988ITL-2.6/NOPB is a precision micro-power voltage regulator designed and manufactured by Texas Instruments. This high-quality, low-dropout (LDO) linear regulator offers optimal performance for a variety of applications, particularly where low power consumption and space-saving are critical factors.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.6V, which is suitable for powering sensitive analog and digital circuits.
  • Low Dropout: With its low dropout voltage, the LP3988ITL-2.6/NOPB ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered devices.
  • High Accuracy: This regulator maintains a high level of accuracy, with a tight output voltage tolerance, which is crucial for maintaining the performance of precision components.
  • Low Quiescent Current: It features a very low quiescent current, which significantly extends battery life in portable applications.
  • Thermal Protection: The device includes built-in thermal protection that safeguards the regulator from overheating, ensuring reliable operation under a variety of conditions.
  • Noise Reduction: The LP3988ITL-2.6/NOPB is designed to minimize output noise, a feature that is particularly important for RF and precision analog applications.
  • Small Form Factor: Packaged in a tiny 5-lead SOT-23, it is optimal for space-constrained applications.
  • Green Product: The NOPB designation indicates that this device is lead-free and RoHS compliant, making it an environmentally friendly choice.

Applications

The LP3988ITL-2.6/NOPB is versatile and can be used in a wide range of applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN cards
  • GPS receivers
  • Medical devices
  • Other battery-operated devices

Conclusion

In summary, the LP3988ITL-2.6/NOPB from Texas Instruments is a reliable and efficient solution for applications requiring a stable and precise power supply. Its low dropout voltage, high accuracy, and low noise output make it a preferred choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess