EN
  • EN
  • DE

LP3996SD-3333/NOPB

Part No LP3996SD-3333/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 10WSON / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.22V @ 150mA, 0.55V @ 150mA
Current - Output 150mA, 300mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 170 µA
PSRR 58dB ~ 45dB, 70dB ~ 60dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LP3996
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP3996SD-3333/NOPBDKR,296-LP3996SD-3333/NOPBCT,296-LP3996SD-3333/NOPBCT-ND,TEXTISLP3996SD-3333/NOPB,LP3996SD-3333/NOPBTR,296-LP3996SD-3333/NOPBDKR-ND,*LP3996SD-3333/NOPB,LP3996SD-3333/NOPBCT,2156-LP3996SD-3333/NOPB-TI,296-LP3996SD-3333/NOPBTR,LP3996SD3333NOPB,LP3996SD-3333/NOPBTR-ND,296-LP3996SD-3333/NOPBDKR
Standard Package 1,000
Win Source Part Number 1070580-LP3996SD-3333/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3996SD-3333/NOPB CAD Model

Description

The LP3996SD-3333/NOPB is a high-performance, low-dropout linear regulator offered by Texas Instruments, designed to meet the stringent requirements of today's advanced electronic equipment. This regulator is capable of delivering a continuous output current of up to 1.5A, making it an excellent choice for power-sensitive applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits, ensuring compatibility with a wide range of components and systems.
  • High Accuracy: It maintains a high level of accuracy with a tight output voltage tolerance, thereby ensuring reliable operation of the connected load.
  • Low Dropout: With its low dropout performance, the LP3996SD-3333/NOPB can maintain regulation with minimal difference between the input and output voltages, which is beneficial for battery-operated devices as it maximizes battery life.
  • Thermal and Overcurrent Protection: The regulator includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and the system from potential damage due to overheating or excessive load conditions.
  • Surface-Mount Package: Packaged in a space-saving WSON-8 surface-mount package, it is suitable for compact and high-density circuit designs.

Applications

The LP3996SD-3333/NOPB is versatile and can be used in a variety of applications, including:

  • Portable devices and battery-powered equipment
  • Microprocessor/ microcontroller power supplies
  • Wireless and DSL modems
  • Consumer electronics such as cameras and audio devices

Environmental & Regulatory Compliance

The "NOPB" designation indicates that this product is part of Texas Instruments' commitment to environmentally friendly manufacturing, standing for "No Lead (Pb)" and highlighting the device's compliance with RoHS (Restriction of Hazardous Substances) regulations.

Conclusion

With its robust feature set and compact form factor, the LP3996SD-3333/NOPB from Texas Instruments is an ideal solution for applications requiring a reliable and efficient power management solution. Its combination of performance, precision, and protection features makes it a valuable component in the design of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2371 $55.6695
100+ $1.0150 $101.5000
155+ $0.9833 $152.4115
215+ $0.9516 $204.5940
275+ $0.9199 $252.9725
365+ $0.8247 $301.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 881 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess