EN
  • EN
  • DE

DMTH3004LPSQ-13

Part No DMTH3004LPSQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V PWRDI5060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features N-Channel 30 V 22A (Ta), 145A (Tc) 136W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMTH3004
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869172-DMTH3004LPSQ-13
Ultra Librarian 3D Model Ultra Librarian DMTH3004LPSQ-13 CAD Model

Description

DMTH3004LPSQ-13 MOSFET by Diodes Incorporated

The DMTH3004LPSQ-13 is a high-performance, surface-mount, N-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to provide efficient power management and is suitable for a wide range of applications, including power supplies, DC-DC converters, and motor drives.

Key Features

  • Low On-Resistance: The DMTH3004LPSQ-13 boasts a low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency, making it an ideal choice for power-intensive applications.
  • High Continuous Drain Current: With a high continuous drain current (ID), this MOSFET can handle significant power without overheating, ensuring reliability and durability in your designs.
  • PowerDI5060-8 Package: Enclosed in a compact PowerDI5060-8 package, the DMTH3004LPSQ-13 is optimized for minimal footprint and is easy to integrate into space-constrained applications.
  • Fast Switching Speed: The device offers fast switching performance, which is essential for reducing switching losses and improving power efficiency in high-frequency applications.
  • Low Threshold Voltage: A low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, making it compatible with a variety of control circuits and reducing power consumption.

Applications

The versatility of the DMTH3004LPSQ-13 allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Power management modules
  • DC-DC converters
  • Battery-powered devices
  • Load switches
  • Synchronous rectification
  • Motor control circuits

Reliability and Compliance

Diodes Incorporated ensures that the DMTH3004LPSQ-13 meets rigorous quality standards. The product is compliant with RoHS and Green standards, making it an environmentally friendly choice for designers looking to create sustainable products. Additionally, the MOSFET's robust construction guarantees reliable performance even in demanding conditions.

Whether you're designing for efficiency, compactness, or performance, the DMTH3004LPSQ-13 from Diodes Incorporated is an excellent MOSFET to consider for your next project.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess