EN
  • EN
  • DE

LP5523TMX/NOPB

Part No LP5523TMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 25USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC Output Dimming
Manufacturer Texas Instruments
Package Reel - TR
Family Name LP5523
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP5523TMX-ND, LP5523TMXNOPB, LP5523TMX/NOPBDKR, LP5523TMX/NOPBCT, LP5523TMX, LP5523TMX/NOPBTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849248-LP5523TMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5523TMX/NOPB CAD Model

Description

The LP5523TMX/NOPB is a versatile, programmable LED driver designed and manufactured by Texas Instruments. This component is engineered to provide a flexible solution for controlling up to nine LEDs independently with a programmable lighting sequence, making it an ideal choice for a wide range of applications, including smartphones, tablets, and other portable devices where advanced lighting effects are desired.

Key Features

  • Programmable LED Driver: The LP5523TMX/NOPB allows for individual control of up to nine LEDs, which can be programmed via an I2C-compatible interface.
  • Integrated Memory: With its onboard memory for lighting sequences, this LED driver can store and execute complex lighting patterns without the need for continuous processor control, reducing power consumption and freeing up system resources.
  • Charge Pump: The built-in charge pump ensures efficient operation over a wide input voltage range, providing constant current to the LEDs even when the supply voltage varies.
  • Energy Efficient: The device includes features such as automatic power-save mode and a voltage-adjustment function, which contribute to its energy efficiency.
  • Flexible Power Supply: The LP5523TMX/NOPB operates over a supply voltage range of 2.7V to 5.5V, accommodating various power sources and system requirements.

Applications

The LP5523TMX/NOPB is suitable for a variety of applications where dynamic and programmable lighting is essential. It is commonly used in:

  • Mobile phones and other personal electronics
  • Status and indicator lighting
  • Fun and decorative lighting
  • Backlighting for displays and keypads

Quality and Reliability

As with all Texas Instruments products, the LP5523TMX/NOPB is built to high-quality standards, ensuring reliability and performance in demanding environments. The component is available in a compact, lead-free package and is RoHS compliant, reflecting TI's commitment to environmental sustainability.

Ordering Information

The LP5523TMX/NOPB is available in a compact QFN-20 package and can be ordered through Texas Instruments' official distributors. For detailed information, including pricing, datasheets, and support, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess