The LP5900SDX-3.3 is a low-noise, low-dropout linear voltage regulator from Texas Instruments, designed to deliver a stable and precise 3.3V output. This high-performance component is an ideal power management solution for sensitive RF and analog circuitry requiring a clean power supply.
Key Features
- Output Voltage: Precisely regulated 3.3V output, ideal for consistent performance in critical applications.
- Low Dropout: The device's low dropout voltage allows it to operate efficiently even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
- Low Noise: With an exceptionally low output noise of typically 6.5 μVRMS, the LP5900SDX-3.3 is perfect for powering noise-sensitive circuits such as precision analog-to-digital converters (ADCs), voltage-controlled oscillators (VCOs), and reference voltage circuits.
- High Power Supply Rejection Ratio (PSRR): The regulator features a high PSRR that filters out unwanted noise and ripples from the input power supply, ensuring a cleaner output voltage.
- Thermal Protection: Integrated thermal shutdown functionality ensures the device operates within safe temperature ranges, protecting against potential thermal damage.
- Stable with Ceramic Capacitors: The LP5900SDX-3.3 is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to electrolytic capacitors.
Applications
The LP5900SDX-3.3 is versatile and can be used in various applications, including but not limited to:
- Portable and battery-powered devices
- Wireless LAN, Bluetooth, and GPS receivers
- Medical equipment
- Audio and video equipment
- Analog and digital sensor systems
Product Specifications
Parameter
Value
Output Voltage (V)
3.3
Dropout Voltage (Typ)
250 mV @ 150 mA
Output Current (Max)
150 mA
Noise (Typ)
6.5 μVRMS
PSRR (Typ)
70 dB @ 1kHz
Thermal Protection
Yes
For engineers and designers looking for a reliable, high-performance voltage regulator, the LP5900SDX-3.3 from Texas Instruments stands out as a top choice, offering a blend of efficiency, precision, and durability.