EN
  • EN
  • DE
  • IT

LP5900TLX-1.5/NOPB

Part No LP5900TLX-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 150MA 4DSBGA / LP5900 150-mA Ultra-Low-Noise LDO for RF and Analog Circuits - Requires No Bypass Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.5V
Maximum Dropout Voltage 0.15V at 150mA
Current - Output 150mA
Current - Quiescent (Iq) 50μA
Current - Supply (Maximum) 230μA
PSRR 85dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-WFBGA, DSBGA
Supplier Device Package 4-DSBGA (1x1)
Part Number Series LP5900
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811903-LP5900TLX-1.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5900TLX-1.5/NOPB CAD Model

Description

Product Overview: LP5900TLX-1.5/NOPB

The LP5900TLX-1.5/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) from Texas Instruments, designed to meet the stringent power management requirements of modern electronic devices. This regulator offers a fixed output voltage of 1.5V, which is ideal for providing stable power to sensitive RF and analog circuitry requiring a low-noise supply.

Key Features

  • Low Dropout: The LP5900TLX-1.5/NOPB boasts an ultra-low dropout, making it efficient for systems with very little margin between the input and output voltage.
  • High Accuracy: Output voltage accuracy is maintained within ±1%, ensuring reliable performance and compatibility with sensitive components.
  • Low Noise: With an exceptionally low output noise of typically 6.5µVRMS, this LDO is perfect for noise-sensitive applications such as audio or RF systems.
  • Low Quiescent Current: The device features a low quiescent current, which is beneficial for battery-powered devices, helping to extend battery life.
  • Stability: It is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other capacitor types.
  • Thermal Protection: The LDO includes thermal shutdown protection, ensuring the device operates within safe temperature limits.
  • Overcurrent Protection: It also features current limit protection to safeguard the regulator and the load from damage due to excessive current.

Applications

The LP5900TLX-1.5/NOPB is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • RF modules
  • Audio devices
  • Medical equipment
  • Analog and digital sensor systems
  • Microcontroller power supply

Packaging and Quality

Supplied in a space-saving 5-pin X2SON package, the LP5900TLX-1.5/NOPB is designed for compact and high-density circuit designs. It is also provided in a lead-free, RoHS-compliant package, ensuring that it meets current environmental standards for electronic components. As part of Texas Instruments' commitment to quality, this product is rigorously tested to ensure high reliability and performance in demanding conditions.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Fremont Micro Devices USA
Lowest to $0.0737

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6609 $59.9481
21+ $5.4654 $114.7734
32+ $5.2946 $169.4272
44+ $5.1238 $225.4472
57+ $4.9530 $282.3210
76+ $4.4406 $337.4856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess