EN
  • EN
  • DE

LP5900TLX-2.1/NOPB

Part No LP5900TLX-2.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.1V 0.15A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.1V
Dropout Voltage-Max 0.15V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 230μA
PSRR 85dB to 40dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 4-DSBGA
Win Source Part Number 1056829-LP5900TLX-2.1/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP5900TLX-2.1/NOPB CAD Model

Description

Product Overview: LP5900TLX-2.1/NOPB

The LP5900TLX-2.1/NOPB is a high-performance, low-noise linear regulator from Texas Instruments, designed to meet the stringent power requirements of modern electronic devices. This precision voltage regulator offers a fixed output voltage of 2.1V, making it an ideal solution for sensitive RF and analog circuitry that demands a stable and clean power supply.

Key Features

  • Low Dropout Voltage: The LP5900TLX-2.1/NOPB boasts an ultra-low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage.
  • Low Noise Output: With its excellent noise performance, this regulator provides a quiet power source that is critical for RF and precision analog applications.
  • High Power Supply Rejection Ratio (PSRR): The device features high PSRR characteristics, reducing the sensitivity to variations in the input voltage and suppressing noise from the power supply.
  • Stable with Ceramic Capacitors: The regulator is designed to be stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other capacitor types.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system under extreme temperature conditions.
  • Green Product: The LP5900TLX-2.1/NOPB is supplied in a lead-free, environmentally friendly package and is RoHS compliant.

Applications

The low noise and high PSRR characteristics of the LP5900TLX-2.1/NOPB make it suitable for a wide range of applications, including:

  • RF Power Supplies
  • Portable and Battery-Powered Equipment
  • Medical Devices
  • Audio and Video Equipment
  • Analog and Digital Sensor Systems
  • High-Precision Data Converters

Quality and Reliability

As with all Texas Instruments products, the LP5900TLX-2.1/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. The device is available in a compact, 5-pin X2SON package, providing a space-saving solution for modern PCB layouts.

Whether you are designing a new piece of equipment or looking to improve the power integrity of an existing system, the LP5900TLX-2.1/NOPB from Texas Instruments is an excellent choice for a stable and reliable power supply.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4642 $51.0620
265+ $0.3809 $100.9385
410+ $0.3690 $151.2900
565+ $0.3571 $201.7615
725+ $0.3452 $250.2700
970+ $0.3095 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess