EN
  • EN
  • DE

LP5907A28YKMR

Part No LP5907A28YKMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 250MA 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name LP5907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51401-6, LP5907A28YKMR-ND, 296-LP5907A28YKMRCT, 296-51401-2, 296-LP5907A28YKMRDKR, 296-51401-1-ND, 296-51401-1, 296-51401-2-ND, 296-LP5907A28YKMRTR, 296-51401-6-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850025-LP5907A28YKMR
Ultra Librarian 3D Model Ultra Librarian LP5907A28YKMR CAD Model

Description

The LP5907A28YKMR is a high-performance, low-noise LDO (Low-Dropout) regulator from Texas Instruments, designed to meet a wide range of power management requirements in various electronic devices. This particular model is part of the LP5907 series, which is known for its ultra-low noise output, high power supply rejection ratio (PSRR), and low quiescent current, making it an ideal choice for sensitive RF and analog circuitry that requires a clean and stable power supply.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 2.8V, which is suitable for systems that require a precise voltage level for optimal operation.
  • High PSRR: With an excellent power supply rejection ratio, the LP5907A28YKMR ensures minimal voltage fluctuations even in the presence of supply noise, which is crucial for maintaining the integrity of sensitive electronic circuits.
  • Low Noise: The LDO regulator boasts an ultra-low noise output, which significantly reduces the risk of signal interference in noise-sensitive applications such as audio or RF systems.
  • Low Quiescent Current: The device's low quiescent current helps in extending the battery life of portable devices by minimizing the power consumed when in idle mode.
  • Stability: It is stable with ceramic capacitors, which ensures a stable output voltage over a wide range of load conditions and temperature variations.
  • Package: The component comes in a compact DSBGA package (YKM), which is ideal for space-constrained applications.

Applications

The LP5907A28YKMR is versatile and can be used in a variety of applications, including:

  • Mobile phones
  • Wireless LAN cards
  • Portable media players
  • Audio and video equipment
  • RF applications
  • Medical equipment
  • And other electronic devices requiring a stable and clean power supply.

In conclusion, the LP5907A28YKMR from Texas Instruments is a reliable and efficient solution for providing a stable power supply to sensitive electronic circuits. Its low noise, high PSRR, and low quiescent current features make it an excellent choice for designers looking to optimize the performance and battery life of their products.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3332 $51.6460
370+ $0.2734 $101.1580
570+ $0.2648 $150.9360
785+ $0.2563 $201.1955
1,010+ $0.2477 $250.1770
1,355+ $0.2221 $300.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,006 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess