EN
  • EN
  • DE

LP5907SN-3.3/NOPB

Part No LP5907SN-3.3/NOPB
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828146-LP5907SN-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5907SN-3.3/NOPB CAD Model

Description

Product Overview: LP5907SN-3.3/NOPB

The LP5907SN-3.3/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) designed and manufactured by Texas Instruments. This voltage regulator offers a fixed output voltage of 3.3V, which is ideal for a wide range of applications that require a stable and clean power supply.

Key Features

  • Output Voltage: The device provides a fixed output of 3.3 volts with high accuracy, making it suitable for sensitive analog and RF circuits.
  • Low Dropout: With a low dropout voltage, the LP5907SN-3.3/NOPB can maintain regulation with a minimal difference between the input and output voltages, which enhances efficiency and allows operation with lower input voltages.
  • Low Noise: This regulator features an exceptionally low noise output, typically 14µVRMS, which is critical for maintaining signal integrity in noise-sensitive applications such as audio or RF systems.
  • High PSRR: The device boasts a high Power Supply Rejection Ratio (PSRR) of 72dB at 1kHz, providing excellent suppression of input voltage fluctuations and transients.
  • Current Capability: The LDO can deliver up to 250mA of load current, which is sufficient for a broad range of electronic devices and components.
  • Thermal Performance: It comes in a small 4.9mm x 3.0mm SON-6 package that offers enhanced thermal performance, ensuring reliability even under varying operating conditions.
  • Green Product: The LP5907SN-3.3/NOPB is RoHS compliant and Lead-Free, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

The LP5907SN-3.3/NOPB is versatile and can be used in various applications, such as:

  • Portable and battery-powered devices
  • Wireless LAN, Bluetooth, and GPS systems
  • Medical equipment and healthcare devices
  • Consumer electronics, such as digital cameras and audio players
  • Industrial and automation systems

With its combination of low noise, high PSRR, and low dropout characteristics, the LP5907SN-3.3/NOPB from Texas Instruments stands out as a robust power management solution for designers looking to optimize the performance and reliability of their electronic systems.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3548 $54.1920
90+ $1.1117 $100.0530
140+ $1.0769 $150.7660
195+ $1.0422 $203.2290
250+ $1.0075 $251.8750
335+ $0.9032 $302.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,825 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess