EN
  • EN
  • DE

LP5907SNX-2.2/NOPB

Part No LP5907SNX-2.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.2V 250MA 4X2SON / 250-mA Ultra-Low-Noise, Low-IQ LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 2.2V
Maximum Dropout Voltage 0.25V at 250mA
Current - Output 250mA
Current - Quiescent (Iq) 25μA
Current - Supply (Maximum) 425μA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Part Number Series LP5907
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805780-LP5907SNX-2.2/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5907SNX-2.2/NOPB CAD Model

Description

Product Overview: LP5907SNX-2.2/NOPB

The LP5907SNX-2.2/NOPB is a high-performance, low-noise linear voltage regulator from Texas Instruments, designed to meet the stringent power requirements of modern portable and RF-sensitive applications. This regulator offers a fixed output voltage of 2.2V, which is ideal for consistent performance across various devices.

Key Features

  • Low Dropout: With a low dropout voltage, the LP5907SNX-2.2/NOPB ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices where maximizing the usage of the battery charge is crucial.
  • Ultra-Low Noise: This regulator provides ultra-low noise output, which is essential for sensitive RF and analog circuitry, ensuring minimal interference and signal distortion.
  • High PSRR: It boasts a high Power Supply Rejection Ratio (PSRR) that filters out unwanted noise from the power supply, which is particularly important for maintaining signal integrity in precision applications.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, which are smaller, more reliable, and have better thermal characteristics than electrolytic capacitors.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring long-term reliability.
  • Current Limit Protection: Current limit protection safeguards the regulator and the downstream components from damage in the event of a short circuit or excessive load.
  • Green Product: The LP5907SNX-2.2/NOPB is a lead-free and RoHS compliant product, making it environmentally friendly and suitable for use in green applications.

Applications

The LP5907SNX-2.2/NOPB is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Cards
  • Handheld GPS
  • Portable Gaming Consoles
  • Medical Equipment
  • Analog and Digital Sensor Systems

With its excellent performance characteristics, the LP5907SNX-2.2/NOPB is an ideal choice for designers looking for a reliable, low-noise power solution that does not compromise on efficiency or features.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4264 $51.1680
290+ $0.3498 $101.4420
445+ $0.3389 $150.8105
610+ $0.3280 $200.0800
790+ $0.3170 $250.4300
1,060+ $0.2843 $301.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,091 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess