EN
  • EN
  • DE

LP5907SNX-2.75

Part No LP5907SNX-2.75
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.75V 0.25A 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.75V
Dropout Voltage-Max 0.25V @ 250mA
Output Current 250mA
Operating Supply Current 25μA to 425μA
PSRR 90dB to 60dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 4-X2SON (0.80x0.80)
Win Source Part Number 1056844-LP5907SNX-2.75
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5907SNX-2.75 CAD Model

Description

The LP5907SNX-2.75 is a state-of-the-art low-dropout linear regulator (LDO) from Texas Instruments, designed to meet the rigorous power management requirements of modern electronic devices. With an output voltage of 2.75V, this regulator is ideal for powering sensitive analog and RF circuitry with minimal power supply ripple and noise.

Key Features

  • Ultra-Low Noise: The LP5907SNX-2.75 offers an exceptionally low noise output, with a typical value of 6.5µVRMS, which is crucial for high-performance applications where power supply noise can impact the overall system performance.
  • High Power Supply Rejection Ratio (PSRR): With a high PSRR of 75dB at 1kHz, this LDO effectively suppresses variations in the input voltage, delivering a stable and clean output voltage.
  • Low Dropout: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
  • Stable with Ceramic Capacitors: The LP5907SNX-2.75 is designed to be stable with ceramic output capacitors, making it suitable for use in compact and cost-effective designs.
  • Thermal Shutdown and Current Limit Protection: Built-in thermal shutdown and current limit protection features safeguard the device and the downstream circuitry from damage due to excessive heat and overcurrent conditions.
  • Small Package Size: Available in a small X2SON package, the LP5907SNX-2.75 is perfect for space-constrained applications.

Applications

The LP5907SNX-2.75 is versatile and can be used in a variety of applications, including but not limited to:

  • RF and Analog Circuits
  • Portable and Battery-Powered Devices
  • Medical Devices
  • Audio Applications
  • Power Supply for Sensors and ADCs

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LP5907SNX-2.75 is no exception, and it is built to meet the highest industry standards, ensuring consistent performance and longevity in the most demanding applications.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3570 $51.7650
345+ $0.2930 $101.0850
530+ $0.2838 $150.4140
730+ $0.2747 $200.5310
945+ $0.2655 $250.8975
1,265+ $0.2380 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess