The LP5907UVE-1.2/NOPB is a high-performance, low-noise linear regulator from Texas Instruments, designed to meet the stringent power requirements of sensitive RF and analog circuitry. This regulator offers a fixed output voltage of 1.2V with an impressive low dropout voltage, making it an ideal solution for applications where power efficiency is crucial.
Key Features
- Low Noise Output: With an ultra-low noise output, this regulator ensures clean power delivery, minimizing interference in sensitive applications.
- High Power Supply Rejection Ratio (PSRR): The LP5907UVE-1.2/NOPB features excellent PSRR characteristics, providing stable output even with fluctuations in the input voltage.
- Low Dropout Voltage: The device maintains regulation with minimal difference between the input and output voltages, enhancing efficiency in low-voltage operations.
- Fixed Output Voltage: The output voltage is preset at 1.2V, offering a precise voltage source for consistent performance.
- Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, ensuring reliability and longevity.
- Wide Operating Temperature Range: Suitable for a variety of environments with an operational temperature range from -40°C to 125°C.
Applications
The LP5907UVE-1.2/NOPB is versatile and can be used in a wide range of applications, particularly where low noise is essential. It is ideal for:
- RF applications
- Analog circuits
- Precision instrumentation
- Medical equipment
- Audio applications
Product Specifications
Parameter
Value
Output Voltage (V)
1.2
Output Current (A)
Up to 250 mA
Input Voltage (V)
2.2 to 5.5
Noise (µVRMS)
14
Package
Micro SMD
With its robust design and superior performance, the LP5907UVE-1.2/NOPB from Texas Instruments is the go-to choice for professionals looking for a reliable power management solution.