EN
  • EN
  • DE

LP5912Q0.9DRVRQ1

Part No LP5912Q0.9DRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.9V 500MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LP5912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44198-1, 296-44198-2, -296-44198-2-ND, -296-44198-2, 296-44198-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877972-LP5912Q0.9DRVRQ1
Ultra Librarian 3D Model Ultra Librarian LP5912Q0.9DRVRQ1 CAD Model

Description

The LP5912Q0.9DRVRQ1 is a high-performance, low-noise linear regulator offered by Texas Instruments, a global semiconductor company known for its innovative analog ICs and embedded processors. This device is specifically designed to meet the rigorous demands of automotive and industrial applications, providing a stable and reliable power supply.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage of 0.9V, which is ideal for low-voltage operations in modern electronic circuits.
  • High Accuracy: It offers excellent load and line regulation, ensuring a consistent output even under varying input conditions and load demands.
  • Low Dropout: The LP5912Q0.9DRVRQ1 boasts a low dropout voltage, making it efficient for applications where the input voltage is close to the output voltage.
  • Low Noise: With its low-output noise feature, it is highly suitable for sensitive RF and analog circuits that require a clean power supply.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator from overheating and potential damage.
  • Current Limit Protection: Additionally, it has built-in current limit protection to prevent overcurrent conditions that could harm the powered device or the regulator itself.
  • Automotive Qualified: This regulator is qualified for automotive applications, complying with the stringent requirements of the industry.

Applications

The LP5912Q0.9DRVRQ1 is versatile and can be used in a wide range of applications, including:

  • Automotive infotainment and telematics
  • Power supplies for sensors and microcontrollers
  • Portable and battery-powered electronics
  • Industrial control systems
  • Healthcare and medical equipment

Package and Availability

Offered in a small 6-pin WSON package, the LP5912Q0.9DRVRQ1 is designed for space-constrained applications. It is available for purchase through Texas Instruments' official website and authorized distributors, ensuring easy procurement for engineers and purchasing professionals.

With its robust feature set and compliance with automotive standards, the LP5912Q0.9DRVRQ1 from Texas Instruments stands out as a reliable choice for designers looking to enhance the performance and stability of their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7955 $53.8650
70+ $1.4732 $103.1240
110+ $1.4272 $156.9920
145+ $1.3811 $200.2595
190+ $1.3351 $253.6690
255+ $1.1970 $305.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess