EN
  • EN
  • DE

LP5996SD-3033

Part No LP5996SD-3033
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual Linear Regulator with 300mA and 150mA Outputs | IC REG LINEAR 3V/3.3V 10SON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3V, 3.3V
Maximum Dropout Voltage 0.22V at 150mA, 0.55V at 300mA
Output Current 150mA, 300mA
Current - Quiescent (Iq) 110μA
Maximum Supply Current 170μA
PSRR 58dB ~ 45dB, 70dB ~ 60dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-SON (3x3)
Family Part Number LP5996
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1204000-LP5996SD-3033
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5996SD-3033 CAD Model

Description

Introducing the Texas Instruments LP5996SD-3033 Power Management IC

The LP5996SD-3033 is a highly efficient, low-dropout regulator designed by Texas Instruments to meet the rigorous demands of modern electronic applications. This power management integrated circuit (PMIC) is engineered to deliver a stable and reliable power supply, ensuring optimal performance for a variety of devices.

Key Features

  • High Efficiency: The LP5996SD-3033 operates with a very low dropout, making it extremely efficient in converting input voltage to a stable output voltage, which is essential for prolonging battery life in portable applications.
  • Output Voltage: This regulator provides a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits, making it versatile for use in multiple applications.
  • Current Capability: It is capable of delivering up to 150 mA of continuous current, suitable for small to medium power needs.
  • Thermal Protection: The device includes over-temperature protection that safeguards the IC from damage due to excessive heat, ensuring long-term reliability.
  • Stable Operation: The LP5996SD-3033 is designed for stability without the need for an external compensation capacitor, simplifying design and reducing component count.
  • Small Footprint: Housed in a small 6-pin WSON package, the LP5996SD-3033 is ideal for space-constrained applications.

Applications

The versatility of the LP5996SD-3033 makes it an excellent choice for a broad range of applications, including:

  • Portable Electronics
  • Wireless Peripherals
  • Power Supply for Sensors and Microcontrollers
  • Consumer Electronics
  • Healthcare Devices

With its combination of high efficiency, stable output, and compact design, the Texas Instruments LP5996SD-3033 is a reliable power solution that can be seamlessly integrated into various electronic systems. It stands out as a solid choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9493 $55.5944
18+ $5.7020 $102.6360
28+ $5.5239 $154.6692
38+ $5.3457 $203.1366
49+ $5.1675 $253.2075
65+ $4.6329 $301.1385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess