EN
  • EN
  • DE

LP8345IDT-2.5/NOPB

Part No LP8345IDT-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.5A TO252-3 / LDO Regulator Pos 2.5V 0.5A 3-Pin(2+Tab) TO-252 Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.65V @ 500mA
Output Current 500mA
Operating Supply Current 50μA
PSRR 55dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package TO-252-3
Win Source Part Number 779924-LP8345IDT-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP8345
Introduction Date June 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP8345IDT-2.5/NOPB CAD Model

Description

Product Overview: LP8345IDT-2.5/NOPB

The LP8345IDT-2.5/NOPB is a low-dropout linear voltage regulator designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This highly reliable component is engineered to deliver a fixed output voltage of 2.5V with an output current of up to 1A, making it an excellent choice for a wide range of applications that require stable and efficient power supply solutions.

Key Features

  • Low Dropout Voltage: The regulator offers a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thus maximizing battery life in portable applications.
  • High Output Accuracy: With an output voltage accuracy of ±1%, the LP8345IDT-2.5/NOPB provides precise voltage regulation, essential for sensitive electronic devices.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect against excessive temperature and overcurrent conditions, enhancing system reliability.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors that have a low equivalent series resistance (ESR), which are smaller, more reliable, and have a longer lifespan than other types of capacitors.
  • Fast Transient Response: It is designed to provide a quick response to rapid changes in load, which helps maintain a stable output voltage during dynamic load conditions.
  • No Noise Bypass Capacitor Required: The LP8345IDT-2.5/NOPB does not require an additional noise bypass capacitor, simplifying design and reducing component count.

Applications

The LP8345IDT-2.5/NOPB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Microcontroller power supplies
  • Reference voltage sources
  • Consumer electronics
  • Automotive electronics

Package and Quality

This voltage regulator is available in a 5-pin TO-252 (DDPAK) package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB manufacturing processes. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Additionally, Texas Instruments' products are known for their high quality and reliability, and the LP8345IDT-2.5/NOPB is no exception, making it a trusted choice for both commercial and industrial applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess