EN
  • EN
  • DE

LP8549B1SPX11

Part No LP8549B1SPX11
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 828172-LP8549B1SPX11
Ultra Librarian 3D Model Ultra Librarian LP8549B1SPX11 CAD Model

Description

The LP8549B1SPX11 is a high-efficiency, LED backlight driver designed and manufactured by Texas Instruments. It is a versatile solution for powering the backlighting of medium-sized LCD panels used in a wide range of applications, from consumer electronics to automotive infotainment systems. This product is known for its precision and ability to enhance visual performance while minimizing power consumption.

Key Features

  • Adaptive LED Driving: The LP8549B1SPX11 is equipped with an adaptive drive technique that adjusts the LED power supply to ensure optimal efficiency, improving battery life in portable devices.
  • Multiple LED String Support: This device can support multiple LED strings with high precision current matching, making it ideal for uniform backlighting across a wide display area.
  • Programmable Dimming: It offers a wide range of dimming options, including pulse-width modulation (PWM) dimming, which allows for precise control over the backlight brightness levels.
  • Integrated Safety Features: The LP8549B1SPX11 includes built-in safety features such as over-voltage protection, over-temperature protection, and LED open/short circuit protection, ensuring reliable operation under various conditions.

Applications

The LP8549B1SPX11 is suitable for a variety of applications, including:

  • Notebook computers
  • Tablets and smartphones
  • Automotive infotainment systems
  • Industrial and medical displays

Technical Specifications

Some of the key technical specifications of the LP8549B1SPX11 include:

  • Input Voltage Range: 4.5V to 24V
  • High-Efficiency Integrated Boost Converter
  • Up to 29.5V Output Voltage for LED Supply
  • Phase-Shift PWM Dimming Mode for Reduced Audible Noise
  • Small Footprint with a 20-pin QFN Package

Overall, the LP8549B1SPX11 from Texas Instruments stands out as a robust, efficient, and flexible solution for LED backlighting needs, offering designers a reliable and high-performance component for their lighting systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
Linear IC
Lowest to $72.7612
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess