EN
  • EN
  • DE

LP8550TLX/NOPB

Part No LP8550TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 50MA 25USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 22V
Voltage - Output 40V
Current - Output / Channel 50mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 25-WFBGA
Supplier Device Package 25-uSMD
Base Product Number LP8550
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 848193-LP8550TLX/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8550TLX/NOPB CAD Model

Description

Product Overview: LP8550TLX/NOPB - Texas Instruments

The LP8550TLX/NOPB is a high-efficiency, LED backlight driver designed by Texas Instruments for use in medium to large LCD panels that are commonly found in notebook computers and monitors. This integrated circuit (IC) is engineered to provide consistent and reliable performance, ensuring optimal display brightness and enhancing the overall visual experience.

Key Features

  • Boost Converter: The LP8550TLX/NOPB features a built-in boost converter that efficiently steps up the input voltage to the level required to drive the LEDs at the desired brightness.
  • High-Efficiency: With an emphasis on energy efficiency, this LED driver is capable of achieving high efficiency, which helps to minimize power consumption and extend battery life in portable devices.
  • Dimming Control: It supports multiple dimming control methods, including PWM (Pulse-Width Modulation), which allows for precise control over the backlight brightness, enhancing the user's visual experience and reducing power usage.
  • Flexible LED Configuration: The device can drive up to 10 LEDs in series and multiple strings in parallel, providing design flexibility for various screen sizes and resolutions.
  • Protection Features: The LP8550TLX/NOPB includes several protection features such as over-voltage, over-temperature, LED open and short circuit protection, ensuring the longevity and safety of the backlight system.

Applications

The LP8550TLX/NOPB is ideal for a range of applications that require high-quality LED backlighting, including:

  • Notebook computers
  • Monitors
  • Tablets
  • Other portable devices with LCD displays

Environmental and Quality Standards

The device is provided in a RoHS-compliant package, indicating that it is manufactured with the restriction of certain hazardous substances in electronic equipment. Additionally, the NOPB (No Lead (Pb)) designation signifies that the product is lead-free, catering to environmentally conscious product design requirements.

Conclusion

In summary, the LP8550TLX/NOPB from Texas Instruments is a versatile and efficient solution for driving LED backlights in a variety of LCD applications. Its combination of high-efficiency operation, flexible configuration options, and robust protection features make it a reliable choice for designers looking to enhance the visual performance of their products.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9110 $57.3300
65+ $1.5680 $101.9200
100+ $1.5190 $151.9000
140+ $1.4700 $205.8000
180+ $1.4210 $255.7800
240+ $1.2740 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess