EN
  • EN
  • DE

LP8552TLX-E01

Part No LP8552TLX-E01
Manufacturer Texas Instruments
Description High-Efficiency LED Backlight Driver for Notebooks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1204056-LP8552TLX-E01
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8552TLX-E01 CAD Model

Description

Product Overview: LP8552TLX-E01 by Texas Instruments

The LP8552TLX-E01 is a high-efficiency, medium-sized, programmable LED driver designed by Texas Instruments to cater to the growing demands of advanced electronic displays. This versatile component is specifically engineered to enhance the performance and longevity of backlighting solutions in a variety of applications, including notebooks, monitors, and portable electronics.

At the heart of the LP8552TLX-E01 lies an innovative boost converter that operates with high efficiency over a wide output voltage range, ensuring optimal power management. The driver supports up to six strings of LEDs, and each string is capable of up to 30mA of output current, providing a balanced and uniform backlighting solution. With an integrated EEPROM, the device allows for the fine-tuning of LED current settings to match specific display requirements, ensuring precise brightness control and color consistency.

One of the key features of the LP8552TLX-E01 is its SmartDimming™ technology, which enables smooth and flicker-free dimming control. This is achieved through a combination of pulse-width modulation (PWM) and analog dimming, which not only improves the visual experience but also extends the lifespan of the LEDs. The driver also boasts a phase-shifted PWM dimming mode that significantly reduces audible noise and electromagnetic interference (EMI), making it ideal for noise-sensitive applications.

The LP8552TLX-E01 is designed with protection in mind, featuring built-in open LED and over-temperature protection circuits. This ensures reliable operation under various conditions and prolongs the life of the end product. The device comes in a small-footprint, 25-ball BGA package, which is perfect for space-constrained designs without compromising performance.

Overall, the LP8552TLX-E01 from Texas Instruments stands out as a robust, efficient, and versatile LED driver solution that meets the demanding requirements of modern backlighting applications. Its programmability, protection features, and advanced dimming capabilities make it a top choice for designers looking to create high-quality, energy-efficient lighting systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3760 $56.2560
13+ $7.6932 $100.0116
21+ $7.4528 $156.5088
28+ $7.2124 $201.9472
36+ $6.9719 $250.9884
48+ $6.2507 $300.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess