EN
  • EN
  • DE

LP8556SQX-E08/NOPB

Part No LP8556SQX-E08/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 23mA 24-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x4)
Family Name LP8556
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-44696-1-ND, -LP8556SQX, 296-44696-6, LP8556SQX-E08/NOPB-ND, 296-44696-1, 296-44696-2
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923650-LP8556SQX-E08/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8556SQX-E08/NOPB CAD Model

Description

The LP8556SQX-E08/NOPB is a high-efficiency, precision LED driver designed and manufactured by Texas Instruments. This advanced lighting solution is tailored for a variety of applications, particularly those requiring a compact and energy-efficient backlighting source such as notebooks, ultrabooks, tablets, and monitors.

Key Features

  • High-Efficiency LED Driver: The LP8556SQX-E08/NOPB is engineered to deliver high efficiency, which is crucial for extending battery life in portable devices.
  • Adjustable Dimming: It features a wide dimming range, allowing for precise control over the backlight brightness to accommodate different user preferences and conditions.
  • Easy Integration: The compact form factor of the LP8556SQX-E08/NOPB is designed for easy integration into a variety of hardware designs without significant space constraints.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing the longevity and reliability of both the driver and the LEDs it powers.
  • Multiple LED Configurations: It supports multiple LED configurations, providing designers with the flexibility to create custom lighting solutions that meet specific requirements.

Technical Specifications

The LP8556SQX-E08/NOPB operates over a wide input voltage range and provides a stable current to the LEDs. It incorporates a high-efficiency boost converter with integrated FETs, which helps in minimizing power loss during operation. The driver also features an I2C-compatible interface for dynamic control of the LED current, enabling advanced power management and brightness settings.

Applications

With its versatility and performance, the LP8556SQX-E08/NOPB is an excellent choice for driving LEDs in a range of applications. It is particularly suited for portable devices where power efficiency and space are at a premium. Its robust design also makes it suitable for automotive interior lighting, industrial displays, and general-purpose backlighting applications.

Environmental and Quality Certifications

The LP8556SQX-E08/NOPB is compliant with RoHS regulations, ensuring that it meets global environmental standards. In addition, it is manufactured by Texas Instruments, a company known for its commitment to quality and reliability, ensuring that the product meets the highest industry standards.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0472 $51.1800
60+ $1.6797 $100.7820
93+ $1.6272 $151.3296
128+ $1.5748 $201.5744
165+ $1.5223 $251.1795
220+ $1.3648 $300.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess