EN
  • EN
  • DE

LP8556TME-E03

Part No LP8556TME-E03
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description High-Efficiency LED Backlight Driver for Tablets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1204064-LP8556TME-E03
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP8556TME-E03 CAD Model

Description

The LP8556TME-E03 is a high-efficiency, precision LED backlight driver from Texas Instruments, designed to enhance the visual performance of displays in a diverse range of applications. This advanced lighting solution is ideal for powering the backlight in notebooks, tablets, and monitors, providing consistent and high-quality illumination.

Key Features

  • High-Efficiency: The LP8556TME-E03 is engineered for maximum power efficiency, which helps extend battery life in portable devices.
  • SmartDim™ Technology: Equipped with Texas Instruments' proprietary SmartDim™ technology, this driver offers a seamless and smooth dimming experience, ensuring comfortable viewing in various lighting conditions.
  • Programmable LED Current: Users can program the LED current to match specific display requirements, providing flexibility and precision in controlling the brightness levels.
  • Integrated Boost Converter: The device includes an integrated boost converter that steps up the voltage to adequately power the series LED string, thus minimizing the need for external components.
  • Pulse Width Modulation (PWM) Input: The PWM input allows for a straightforward and efficient method to control the LED brightness with a high dimming ratio, offering excellent control over the display's backlight intensity.
  • Thermal Protection: The LP8556TME-E03 is built with thermal shutdown protection to prevent overheating, ensuring reliable performance and longevity of the backlight system.

Applications

The versatility of the LP8556TME-E03 makes it suitable for a wide range of applications, including:

  • Notebook computers
  • Tablet PCs
  • Monitors and TVs
  • Portable media players
  • Automotive infotainment systems

Technical Specifications

The LP8556TME-E03 operates over a wide input voltage range and is available in a compact, 24-pin DSBGA package. It is designed to drive up to 10 LEDs in series with high precision and uniformity. The device's advanced features and robust design make it a top choice for designers seeking an efficient and reliable backlighting solution.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2692 $52.1916
54+ $1.8620 $100.5480
84+ $1.8038 $151.5192
115+ $1.7456 $200.7440
149+ $1.6874 $251.4226
199+ $1.5128 $301.0472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess