EN
  • EN
  • DE

LP8556TMX-E03/NOPB

Part No LP8556TMX-E03/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 20DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 20-DSBGA (2.04x1.78)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-WFBGA, DSBGA
Case / Package 20-DSBGA (2.04x1.78)
Family Name LP8556
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923652-LP8556TMX-E03/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8556TMX-E03/NOPB CAD Model

Description

The LP8556TMX-E03/NOPB is a highly efficient, precision-engineered LED driver IC crafted by the renowned semiconductor manufacturer, Texas Instruments. Designed to optimize the performance and extend the lifespan of LED backlighting solutions, this advanced driver IC is a perfect choice for a wide range of applications, including notebooks, tablets, and portable electronics that require high-quality, efficient backlighting.

Key Features

  • High-Efficiency Power Conversion: The LP8556TMX-E03/NOPB employs a boost converter with an integrated FET to achieve excellent power conversion efficiency, which is crucial for battery-powered devices.
  • Adaptive Backlighting Control: This driver IC features an adaptive backlighting capability that adjusts the LED brightness according to the ambient light conditions, ensuring optimal visibility while conserving power.
  • Programmable Dimming: With a programmable dimming function, designers can customize the brightness levels to suit the specific needs of their applications, enhancing the user experience.
  • Multiple LED String Support: It supports multiple LED strings, allowing for uniform brightness across larger display panels.
  • Thermal Protection: The built-in thermal protection feature prevents overheating, safeguarding the IC and the LEDs from potential thermal damage.
  • Small Footprint: The LP8556TMX-E03/NOPB comes in a compact package, making it an ideal solution for space-constrained designs.

Applications

The versatility of the LP8556TMX-E03/NOPB extends to a multitude of applications. It is particularly well-suited for:

  • Notebook computers
  • Tablets and mobile devices
  • Portable electronics
  • Automotive interior lighting
  • General-purpose LED backlighting

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP8556TMX-E03/NOPB is no exception. With its robust design and built-in safety features, this LED driver IC meets the high standards expected from a leading semiconductor company, ensuring performance and durability in a range of lighting environments.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess