EN
  • EN
  • DE

LP8557E00AYFQR

Part No LP8557E00AYFQR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 7V ~ 28V
Frequency 1MHz
Dimming I2C, PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFBGA, DSBGA
Supplier Device Package 16-DSBGA
Standard Package 1 pcs
Win Source Part Number 724637-LP8557E00AYFQR
Ultra Librarian 3D Model Ultra Librarian LP8557E00AYFQR CAD Model

Description

The LP8557E00AYFQR is a high-efficiency, precision LED backlight driver designed and manufactured by the renowned electronics company, Texas Instruments (TI). This advanced component is engineered to provide consistent and reliable power management solutions for a wide array of backlighting applications, particularly in portable electronics such as smartphones, tablets, and laptops.

Key Features

  • High-Efficiency Power Conversion: The LP8557E00AYFQR is optimized to convert power with minimal losses, ensuring extended battery life for portable devices.
  • Adaptive LED Driving: This driver supports multiple LED configurations, adapting to various screen sizes and resolutions, providing flexibility for different design requirements.
  • Programmable Dimming: It offers smooth and programmable dimming capabilities, which allows for user-adjustable brightness levels, enhancing the visual experience while reducing power consumption.
  • Integrated Protection Features: The device includes several protection features such as over-voltage, over-current, and thermal shutdown to ensure safe operation under various conditions.

Technical Specifications

  • Input Voltage Range: The LP8557E00AYFQR operates over a wide input voltage range, making it suitable for use with various power supplies.
  • Output Current: It is capable of delivering a stable and precise output current to drive LEDs efficiently.
  • Package Type: The device comes in a compact form factor, which is ideal for space-constrained applications.
  • Operating Temperature: It is designed to operate within a specified temperature range, ensuring reliability across different environmental conditions.

Applications

The LP8557E00AYFQR is versatile in its applications, suitable for:

  • Notebook computers
  • Tablets
  • Smartphones
  • Other portable devices requiring efficient backlighting

With its high efficiency, programmable features, and robust protection mechanisms, the LP8557E00AYFQR from Texas Instruments stands out as a top-tier solution for LED backlight driving needs in modern electronic devices.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,468 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess