EN
  • EN
  • DE
  • IT

LP8725TLE-D/NOPB

Part No LP8725TLE-D/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DUAL BUCK ADJ 0.6A 30DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller/Converter, Multimedia Processors
Voltage - Input 2.6 V to 4.5 V
Number of Outputs 9
Output Voltage 0.8 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 30-DSBGA (2.96x2.56)
Win Source Part Number 1056947-LP8725TLE-D/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8725TLE-D/NOPB CAD Model

Description

The LP8725TLE-D/NOPB is a versatile power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This PMIC is tailored to meet the stringent power requirements of portable and battery-powered electronics, offering a compact and efficient power management solution.

Key Features

  • Multiple Output Channels: The LP8725TLE-D/NOPB features six highly-efficient step-down DC-DC converters and one low-dropout (LDO) regulator, providing multiple voltage rails for various system components.
  • Adjustable Output Voltage: Each channel's output voltage can be adjusted via an I2C-compatible serial interface or through external resistors, giving designers the flexibility to tailor the power supply to specific needs.
  • High Efficiency: The device is designed for high power conversion efficiency, which is critical for extending battery life in portable applications.
  • Programmable Sequencing: The power-up and power-down sequence of each output can be programmed, ensuring proper startup and shutdown of complex systems.
  • Integrated Power-On Reset (POR): This feature provides a reliable system reset signal upon power-up, enhancing system stability.
  • Thermal Shutdown Protection: The built-in thermal shutdown function protects the device from overheating, contributing to the overall safety and longevity of the application.
  • Small Footprint: The LP8725TLE-D/NOPB comes in a compact, 40-pin QFN package, making it well-suited for space-constrained applications.

Applications

The LP8725TLE-D/NOPB is ideal for a wide range of applications that require efficient power management, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • GPS Devices

Environmental and Regulatory Compliance

The LP8725TLE-D/NOPB is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. Additionally, the 'NOPB' suffix indicates that this device is provided in a lead-free package, making it suitable for use in environmentally-sensitive applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 5OUT 15MULTIWATT
Lowest to $5.8289
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $6.5194
Infineon Technologies
IC REGULATOR PG-VQFN-56-901
Lowest to $3.6557
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $16.2986
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
33+ $3.4478 $113.7774
51+ $3.3401 $170.3451
70+ $3.2323 $226.2610
90+ $3.1246 $281.2140
120+ $2.8013 $336.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess