EN
  • EN
  • DE
  • IT

LP8725TLX-C/NOPB

Part No LP8725TLX-C/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PMU FOR APPL PROC 30DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller/Converter, Multimedia Processors
Voltage - Input 2.6 V to 4.5 V
Number of Outputs 9
Output Voltage 0.8 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 30-uSMD
Win Source Part Number 071950-LP8725TLX-C/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8725TLX-C/NOPB CAD Model

Description

The LP8725TLX-C/NOPB is a highly sophisticated, multi-channel power management unit (PMU) designed and developed by Texas Instruments. It features five high-efficiency, low-noise, step-down DC-DC converters and four low-dropout linear regulators.

  • Features:
    • High efficiency up to 95%
    • High integration
    • I2C compatible interface
    • Over-voltage, under-voltage, and over-temperature protection
  • Packaging: Compact 4mm x 4mm x 0.8mm 32-pin WQFN package

The LP8725TLX-C/NOPB is a highly efficient, multi-channel PMU that offers a highly configurable power solution ideal for power management in microprocessor and handheld devices.

You May Also Be Interested in

STMicroelectronics
IC REG CONV CAR AUDIO 3OUT 24SO
Lowest to $1.6421
Maxim Integrated
ECB AND LCD DISPLAY BIAS SUPPLY
Lowest to $2.2009
Maxim Integrated
STEP-DOWN CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $3.0128
Renesas Electronics America
IC REG CONV TFT LCD 2OUT 16WLCSP
Lowest to $1.8836
Maxim Integrated
INTEL IMVP6+ MULTI-PHASE PWM CON
Lowest to $3.0969
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $20.1556
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $10.5429
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $8.2402

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.2981 $56.0677
42+ $2.7061 $113.6562
65+ $2.6216 $170.4040
89+ $2.5370 $225.7930
115+ $2.4525 $282.0375
153+ $2.1988 $336.4164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess