EN
  • EN
  • DE

LP8731QYZRRQ1

Part No LP8731QYZRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LNR SYNC 25DSBGA / PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2.1MHz 25-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Manufacturer Texas Instruments
Packaging Reel - TR
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2.1MHz
Voltage/Current - Output 1 0.8875V ~ 1.675V, 1.2A
Voltage/Current - Output 2 0.8875V ~ 1.675V, 1.2A
Voltage/Current - Output 3 0.8V ~ 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 25-WFBGA, DSBGA
Supplier Device Package 25-DSBGA
Base Product Number LP8731
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51407-1,TEXTISLP8731QYZRRQ1,296-51407-2,2156-LP8731QYZRRQ1,296-51407-6,LP8731QYZRRQ1-ND
Standard Package 3,000
Win Source Part Number 1317544-LP8731QYZRRQ1
Ultra Librarian 3D Model Ultra Librarian LP8731QYZRRQ1 CAD Model

Description

The LP8731QYZRRQ1 is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This advanced device is engineered to meet the stringent requirements of automotive and industrial applications, providing a reliable and efficient power supply solution.

Key Features

  • High Integration: The LP8731QYZRRQ1 integrates multiple voltage regulators, allowing for a reduction in the number of external components required. This integration helps to minimize system complexity and save on board space, making it ideal for space-constrained applications.
  • Wide Input Voltage Range: This PMIC supports a broad input voltage range, accommodating various battery technologies and ensuring compatibility with a wide array of automotive power systems.
  • Adjustable Output Voltage: The output voltage is highly configurable, allowing designers to tailor the power supply to the specific needs of their application.
  • Thermal Management: The LP8731QYZRRQ1 is equipped with thermal shutdown protection, safeguarding the device and the system against overheating and potential damage.
  • Low Quiescent Current: Designed for efficiency, the device boasts a low quiescent current that helps to reduce power consumption, especially in idle or standby modes, thereby extending battery life in portable applications.

Applications

The versatility of the LP8731QYZRRQ1 makes it suitable for a variety of applications, including but not limited to:

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Power supply for microcontrollers and processors
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The LP8731QYZRRQ1 is no exception, built to meet the rigorous standards of the automotive industry, ensuring performance and durability in harsh environments. With Texas Instruments' reputation for excellence, customers can trust the LP8731QYZRRQ1 to be a cornerstone of their power management solutions.

You May Also Be Interested in

Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess