EN
  • EN
  • DE

LP873220RHDRQ1

Part No LP873220RHDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR 2MHZ 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PMIC - Voltage Regulators - Linear Switching 4 Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LP873220
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51409-1, LP873220RHDRQ1-ND, 296-51409-6, 296-51409-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877982-LP873220RHDRQ1
Ultra Librarian 3D Model Ultra Librarian LP873220RHDRQ1 CAD Model

Description

The LP873220RHDRQ1 is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, specifically engineered to cater to the rigorous demands of the automotive industry. This advanced device is an optimal solution for providing stable and reliable power to automotive applications, ensuring consistent performance and extended longevity.

Key Features

  • High Integration: The LP873220RHDRQ1 integrates multiple power solutions into a single package, reducing the need for additional external components and simplifying the power supply design.
  • Robust Power Supply: It offers four high-efficiency step-down DC/DC converters that ensure a steady and efficient power supply to the critical components of automotive systems.
  • Wide Input Voltage Range: This PMIC operates over a broad input voltage range, making it versatile for various automotive power systems and battery technologies.
  • Programmable Output Voltage: The output voltage of each converter can be programmed to meet the specific needs of the application, providing flexibility in design.
  • Thermal Management: Designed with an advanced thermal management system, it ensures performance is maintained even under high temperature conditions common in automotive environments.
  • Quality and Reliability: The device is AEC-Q100 qualified, which is a critical standard for automotive-grade components, signifying its high reliability and suitability for the automotive market.

Applications

The LP873220RHDRQ1 is ideal for a wide range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Cluster Displays
  • Telematics and Connected Car Modules

Technical Specifications

Here are some of the technical specifications for the LP873220RHDRQ1:

  • Package: VQFN (RHD)
  • Operating Temperature Range: -40°C to +125°C
  • High Switching Frequency: Minimizes the size of external components
  • I2C Interface: Allows for digital control and monitoring

In conclusion, the LP873220RHDRQ1 from Texas Instruments is a highly integrated and efficient solution for automotive power management, offering designers a robust, flexible, and reliable component that meets the stringent requirements of the automotive industry.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2074 $52.0740
24+ $4.2727 $102.5448
37+ $4.1392 $153.1504
50+ $4.0057 $200.2850
65+ $3.8722 $251.6930
87+ $3.4716 $302.0292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess