EN
  • EN
  • DE

LP87322ERHDRQ1

Part No LP87322ERHDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR 2MHZ 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 28-VFQFN Exposed Pad
Case / Package 28-VQFN (5x5)
Family Name LP87322
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP87322ERHDRQ1-ND, 296-51411-6, 296-51411-1, 296-51411-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923656-LP87322ERHDRQ1
Ultra Librarian 3D Model Ultra Librarian LP87322ERHDRQ1 CAD Model

Description

The LP87322ERHDRQ1 is a highly integrated power management integrated circuit (PMIC) from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed specifically for automotive applications, this PMIC is engineered to meet the rigorous standards of the automotive industry, providing reliable and efficient power management solutions for advanced driver assistance systems (ADAS), infotainment systems, and other automotive subsystems.

Key Features

  • Multi-Output Power Supply: The LP87322ERHDRQ1 features a combination of step-down converters and low-dropout regulators (LDOs) that provide multiple power rails with excellent efficiency and low quiescent current, which is essential for battery-operated systems.
  • High Efficiency: This PMIC is designed for high efficiency across a wide load range, making it ideal for automotive applications where energy conservation is critical.
  • Programmable Output Voltage: The output voltages of the step-down converters and LDOs can be programmed via an I2C-compatible serial interface, allowing for dynamic voltage scaling and power optimization.
  • Thermal Management: The device includes thermal shutdown protection and is designed to operate under extreme temperature conditions typical in automotive environments.
  • Robust Protection Features: The LP87322ERHDRQ1 comes with a suite of protection features including over-current, over-voltage, under-voltage, and short-circuit protection, enhancing system reliability.

Applications

The LP87322ERHDRQ1 is suitable for a variety of automotive applications such as:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Telematics and Connectivity Modules
  • Automotive Instrumentation and Displays

Quality and Reliability

As with all Texas Instruments products, the LP87322ERHDRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring that it meets the automotive industry's reliability standards for electronic components. The device's robust design ensures long-term reliability and performance in the challenging automotive environment.

For more detailed specifications, application notes, and design resources, visit the Texas Instruments website to access comprehensive technical documentation for the LP87322ERHDRQ1.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8117 $52.3053
21+ $4.7686 $100.1406
33+ $4.6196 $152.4468
45+ $4.4705 $201.1725
58+ $4.3215 $250.6470
78+ $3.8745 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,603 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess