EN
  • EN
  • DE

LP873245RHDRQ1

Part No LP873245RHDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description AUTOMOTIVE DUAL 2-A BUCK CONVERT / PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Topology Step-Down (Buck) (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2MHz
Voltage/Current - Output 1 Programmable, Programmable, Programmable, 0.7V ~ 3.36V, 2A
Voltage/Current - Output 2 Programmable, Programmable, Programmable, 0.7V ~ 3.36V, 2A
Voltage/Current - Output 3 Programmable, Programmable, Programmable, 0.8V ~ 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Base Product Number LP873245
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1382526-LP873245RHDRQ1
Ultra Librarian 3D Model Ultra Librarian LP873245RHDRQ1 CAD Model

Description

The LP873245RHDRQ1 is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments. Designed with automotive applications in mind, this robust component is ideal for use in advanced driver-assistance systems (ADAS), infotainment, and telematics. It meets the stringent quality and reliability standards required by the automotive industry, making it an excellent choice for manufacturers looking to enhance the performance and safety of their vehicles.

With a focus on efficiency and versatility, the LP873245RHDRQ1 offers a multi-rail power solution with four synchronous buck converters, which are highly efficient and capable of delivering clean and stable voltages to sensitive electronics. This adaptability allows it to support a wide range of input voltages, catering to the diverse power requirements of various automotive subsystems.

The device is equipped with an I2C interface, enabling programmable control over the power supply parameters. This includes dynamic voltage scaling, enabling the system to adjust power levels based on performance demands, thereby optimizing power consumption and extending the lifespan of the vehicle's battery.

Safety is a paramount concern in automotive design, and the LP873245RHDRQ1 incorporates several features to ensure reliable operation. It includes built-in fault protection mechanisms such as over-current, over-voltage, under-voltage, and thermal shutdown. These protective measures help to prevent damage to the PMIC and the systems it powers in adverse conditions.

Packaged in a compact 32-pin VQFN (RHD) package, the LP873245RHDRQ1 is designed for space-constrained applications, providing a powerful yet space-efficient solution for modern vehicles. Its small footprint does not compromise its performance or functionality, making it a top choice for automotive designers and engineers.

In summary, the LP873245RHDRQ1 from Texas Instruments represents a state-of-the-art power management solution for the automotive industry, offering efficiency, programmability, and protection to meet the rigorous demands of today's vehicles.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1027 $50.4648
58+ $1.7253 $100.0674
90+ $1.6714 $150.4260
124+ $1.6175 $200.5700
160+ $1.5636 $250.1760
215+ $1.4018 $301.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess