EN
  • EN
  • DE

SE2598L

Part No SE2598L
Manufacturer SiGe Semiconductor, Inc.
Catalog RF Amplifiers
Description 2.4 GHz Power Amplifier with Power Detector Preliminary Information
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiGe Semiconductor, Inc.
Win Source Part Number 1247592-SE2598L
Manufacturer Homepage www.sige.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE2598L CAD Model

Description

The SE2598L is a highly integrated 2.4 GHz front-end module (FEM) designed for WLAN applications. It incorporates a power amplifier (PA), low noise amplifier (LNA) with bypass, and transmit/receive switch. This FEM is designed to enhance the performance and range of WLAN systems operating in the 2.4 GHz ISM band, providing a complete solution for transmitting and receiving RF signals.

Applications:

  • IEEE 802.11b/g/n/ac WLAN systems: Designed for Wi-Fi routers, access points, and client devices adhering to these standards.
  • Wireless repeaters and extenders: Boosts signal strength and coverage area of wireless networks.
  • IoT (Internet of Things) devices: Integrated into devices requiring robust 2.4 GHz wireless connectivity.
  • Smart Home applications: Integrated in smart home hubs and connected appliances for reliable wireless communication.
  • Wireless USB adapters: Used in USB dongles for wireless internet connectivity.

Features:

  • Integrated PA, LNA, and T/R switch: Reduces component count and simplifies PCB layout.
  • High transmit power: Delivers a strong output signal for extended range.
  • Low noise figure LNA: Enhances receiver sensitivity for improved signal reception.
  • LNA bypass mode: Provides flexibility for different operating conditions and power saving.
  • Compact package: Small form factor allows for easy integration into space-constrained devices.
  • Single 3.3V supply voltage: Simplifies power supply requirements.

Benefits:

  • Extended range: The high transmit power and low noise figure LNA combine to increase the range of wireless communication.
  • Improved signal quality: Enhanced receiver sensitivity ensures a more reliable connection, even in noisy environments.
  • Reduced BOM cost: Integration of multiple components into a single package lowers the overall bill of materials.
  • Simplified design: The integrated FEM simplifies the design process and reduces time-to-market.
  • Lower power consumption: LNA bypass mode allows for power saving during periods of low activity.
  • Increased reliability: Fewer discrete components lead to a more robust and reliable system.

Additional Details:

The SE2598L operates in the 2.4 GHz ISM band and supports data rates up to 802.11ac standards. The device is typically controlled via CMOS-compatible control signals. Detailed specifications including transmit power output levels, receive gain, noise figure, and harmonic performance can be found in the product datasheet.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,836 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess