EN
  • EN
  • DE

LP87524IRNFTQ1

Part No LP87524IRNFTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 4
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.36V
Current - Output 10A, 10A, 10A, 10A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 26-PowerVFQFN
Supplier Device Package 26-VQFN-HR (4.5x4)
Win Source Part Number 1378861-LP87524IRNFTQ1
Ultra Librarian 3D Model Ultra Librarian LP87524IRNFTQ1 CAD Model

Description

The LP87524IRNFTQ1 is a high-performance power management integrated circuit (PMIC) designed by Texas Instruments specifically for automotive applications. This advanced multi-phase buck converter is engineered to meet the rigorous standards of the automotive industry, providing a reliable and efficient power supply solution for automotive SoCs, microcontrollers, and other electronic subsystems.

Key Features

  • Multi-Phase Buck Converter: The LP87524IRNFTQ1 features a multi-phase buck converter design that helps to reduce output voltage ripple and improve transient response.
  • Wide Input Voltage Range: With an input voltage range of 2.8V to 5.5V, it accommodates a variety of power sources, making it versatile for different automotive power architectures.
  • High-Efficiency Operation: This PMIC is optimized for efficiency, which is crucial for reducing heat dissipation and improving the reliability of automotive systems.
  • Programmable Output Voltage: The output voltage can be programmed via I2C interface, which allows for dynamic voltage scaling and power optimization.
  • Thermal Protection: It includes thermal shutdown protection to safeguard against overheating, ensuring the longevity of the product.
  • Robust Design: The LP87524IRNFTQ1 is designed to withstand the harsh conditions typical in automotive environments, including temperature extremes and vibrations.

Applications

This PMIC is ideal for powering advanced driver-assistance systems (ADAS), infotainment systems, and other in-vehicle electronics that require stable and efficient power supply.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP87524IRNFTQ1 is no exception. It is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for electronic components.

Conclusion

The LP87524IRNFTQ1 from Texas Instruments represents a state-of-the-art solution for automotive power management. Its robust design, efficiency, and flexible programming make it an essential component for modern vehicles that rely on sophisticated electronic systems to deliver safety, entertainment, and performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess