EN
  • EN
  • DE

LP87524PRNFRQ1

Part No LP87524PRNFRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK/LNR / Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 3A 26-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.36V
Current - Output 3A
Frequency - Switching 2MHz, 3MHz, 4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 26-PowerVFQFN
Supplier Device Package 26-VQFN-HR (4.5x4)
Base Product Number LP87524
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP87524PRNFRQ1TR
Standard Package 3,000
Win Source Part Number 1317547-LP87524PRNFRQ1
Ultra Librarian 3D Model Ultra Librarian LP87524PRNFRQ1 CAD Model

Description

Introducing the LP87524PRNFRQ1 Power Management IC from Texas Instruments

The LP87524PRNFRQ1 is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, specifically tailored for automotive and industrial applications. This advanced PMIC is engineered to meet the stringent requirements of power supply systems by providing efficient, reliable, and flexible power management solutions.

At the heart of the LP87524PRNFRQ1 lies its ability to deliver multi-channel output, featuring four highly efficient step-down DC/DC converters. This configuration is ideal for powering the latest processors and microcontrollers, as well as other digital loads that require a stable and precise voltage supply. Each of these buck converters is capable of supplying a significant amount of current, ensuring that even the most demanding components receive the power they need to operate optimally.

The device boasts an impressive input voltage range, accommodating a variety of power sources and ensuring compatibility with a broad range of automotive and industrial systems. Its advanced power control architecture allows for dynamic voltage scaling, which helps to optimize power usage by adjusting the output voltage in response to the load conditions, thereby enhancing the overall efficiency of the system.

For enhanced performance and safety, the LP87524PRNFRQ1 incorporates a suite of protection features. These include under-voltage lockout (UVLO), over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown. These protective measures are crucial in automotive environments, where fluctuations and extreme conditions can be common, ensuring the longevity and reliability of both the PMIC and the system it powers.

Integration is made easy with the LP87524PRNFRQ1, thanks to its compact QFN package, which is designed for space-constrained applications. The device is also supported by Texas Instruments' comprehensive design tools and technical resources, which aid in streamlining the development process for engineers.

In summary, the LP87524PRNFRQ1 from Texas Instruments is a versatile and robust power management solution that meets the rigorous demands of modern automotive and industrial applications, providing efficient, reliable, and adaptive power management in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0904 $54.5424
14+ $7.4588 $104.4232
21+ $7.2257 $151.7397
29+ $6.9926 $202.7854
37+ $6.7595 $250.1015
50+ $6.0603 $303.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,757 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess