EN
  • EN
  • DE

LP8755KMX/NOPB

Part No LP8755KMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 15A HEX 49DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Programmable 0.6V 6 Output 15A 49-WFBGA, DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 49-WFBGA, DSBGA
Case / Package 49-DSBGA
Family Name LP8755
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40397-2, -296-40397-1-ND, LP8755KMX/NOPB-ND, 296-40397-1, 296-40397-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923663-LP8755KMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8755KMX/NOPB CAD Model

Description

Product Overview: LP8755KMX/NOPB by Texas Instruments

The LP8755KMX/NOPB is a high-efficiency, multi-phase, multi-output power solution from Texas Instruments, designed to meet the stringent power requirements of modern applications. This compact integrated circuit is ideal for powering a wide range of devices, including processors, FPGAs, and other digital loads that require efficient power management.

Key Features

  • Multi-Phase and Multi-Output: The LP8755KMX/NOPB is capable of providing multiple output voltages, which can be configured to operate in single-phase, dual-phase, or multi-phase modes, allowing for flexible power allocation and improved system efficiency.
  • High Efficiency: With its advanced power conversion technology, this product achieves high efficiency across a wide load range, which is critical for extending battery life in portable applications.
  • I2C-Compatible Interface: The device includes an I2C-compatible interface that enables dynamic voltage scaling, power sequencing, and other programmable features, offering a high level of control to the system designer.
  • Integrated Power FETs: The LP8755KMX/NOPB integrates high-side and low-side power FETs, which helps to reduce the external component count and minimize the solution footprint on the PCB.
  • Adjustable Output Voltage: Output voltages are adjustable through the I2C interface or external resistors, providing design flexibility to meet specific application requirements.

Applications

The versatility of the LP8755KMX/NOPB makes it suitable for a broad range of applications, including:

  • Smartphones and Tablets
  • Portable and Battery-Powered Devices
  • Networking and Telecom Equipment
  • Enterprise Systems
  • Industrial and Medical Equipment

Package and Availability

The LP8755KMX/NOPB comes in a compact 3.5mm × 3.5mm, 36-pin VQFN package, which is RoHS compliant and lead-free. This product is available for ordering from Texas Instruments and its authorized distributors, ensuring reliable delivery and support.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer service for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5976 $57.9880
11+ $9.5160 $104.6760
17+ $9.2187 $156.7179
23+ $8.9213 $205.1899
29+ $8.6239 $250.0931
39+ $7.7318 $301.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess