EN
  • EN
  • DE

TPS54362AQPWPRQ1

Part No TPS54362AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 48V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 18V
Output Current 3A
Frequency - Switching 200kHz to 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 134734-TPS54362AQPWPRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54362AQPWPRQ1 CAD Model

Description

TPS54362AQPWPRQ1 - Automotive Step-Down Converter from Texas Instruments

The TPS54362AQPWPRQ1, designed and manufactured by Texas Instruments (TI), is a highly efficient, automotive-qualified step-down converter that is ideal for various applications within the automotive industry. This robust and versatile power management integrated circuit (PMIC) is designed to withstand the harsh conditions of automotive environments, making it suitable for infotainment systems, advanced driver assistance systems (ADAS), telematics, and other automotive power systems.

Key Features:

  • Input Voltage Range: The TPS54362AQPWPRQ1 operates with an input voltage range of 3.5V to 28V, accommodating a wide range of battery voltages and transient conditions.
  • Output Voltage Range: It provides an adjustable output voltage range from 0.8V to 25V, which is particularly useful for powering various automotive sensors, microcontrollers, and other electronic components.
  • Current Capability: The device can deliver up to 3A of continuous output current, ensuring reliable performance for high-power applications.
  • High Efficiency: With its advanced design, the converter achieves high efficiency, which is critical for reducing thermal load and improving system reliability.
  • Thermal Performance: Enhanced thermal performance is ensured thanks to its PowerPAD™ package, which helps in maintaining optimal operating temperatures.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, safeguarding both the converter and the downstream components from potential damage.
  • Frequency Synchronization: The TPS54362AQPWPRQ1 offers frequency synchronization to reduce electromagnetic interference (EMI), a critical feature for automotive electronics.
  • Automotive Qualification: This device is AEC-Q100 qualified, ensuring its reliability and performance meet the stringent requirements of the automotive industry.

Applications:

The versatility and durability of the TPS54362AQPWPRQ1 make it an excellent choice for a variety of automotive applications, including but not limited to:

  • Infotainment and Audio Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Navigation and Telematics
  • Powertrain Control Modules

With its comprehensive feature set and automotive-grade reliability, the TPS54362AQPWPRQ1 from Texas Instruments stands out as a top-tier solution for automotive power management challenges.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0284 $56.1988
16+ $6.5875 $105.4000
24+ $6.3816 $153.1584
33+ $6.1757 $203.7981
42+ $5.9699 $250.7358
57+ $5.3523 $305.0811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,574 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess