EN
  • EN
  • DE

LP875630RNFRQ1

Part No LP875630RNFRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK/LNR  /  Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.36V
Current - Output 16A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 26-PowerVFQFN
Supplier Device Package 26-VQFN-HR (4.5x4)
Base Product Number LP875630
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP875630RNFRQ1TR
Standard Package 3,000
Win Source Part Number 990349-LP875630RNFRQ1
Ultra Librarian 3D Model Ultra Librarian LP875630RNFRQ1 CAD Model

Description

The LP875630RNFRQ1 is a cutting-edge power management integrated circuit (PMIC) from the reputable manufacturer Texas Instruments. Designed to cater to the demanding requirements of automotive and industrial applications, this PMIC stands out for its robust performance and flexibility.

Key Features

  • High Integration: This PMIC integrates multiple DC/DC converters and LDOs (Low Drop-Out regulators), reducing the need for additional external components and simplifying the power supply design.
  • Wide Input Voltage Range: With an input voltage range that supports various battery technologies, the LP875630RNFRQ1 is versatile for different automotive and industrial environments.
  • Programmable Output Voltage: The output voltages are programmable via an I2C interface, offering design flexibility to meet specific system requirements.
  • Thermal Management: Advanced thermal management features ensure reliable operation under varying temperature conditions, which is critical for automotive applications.
  • Power Sequencing: The PMIC includes power sequencing capabilities, providing controlled startup and shutdown sequences for the connected power rails.

Applications

The LP875630RNFRQ1 is ideal for a range of applications, particularly where high reliability and performance are non-negotiable. These include:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Automotive Clusters and Displays
  • Industrial Control Systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the LP875630RNFRQ1 design. It is AEC-Q100 qualified, meaning it has passed stringent automotive qualification standards. Additionally, the device is manufactured in ISO/TS16949 certified facilities, reflecting Texas Instruments' commitment to the highest quality standards in the automotive industry.

In conclusion, the LP875630RNFRQ1 from Texas Instruments is a highly integrated and efficient solution for power management in automotive and industrial applications, offering designers a reliable and flexible component for their high-performance systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6806 $53.7642
16+ $6.3021 $100.8336
25+ $6.1051 $152.6275
34+ $5.9082 $200.8788
44+ $5.7113 $251.2972
59+ $5.1204 $302.1036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess