EN
  • EN
  • DE

LP8869CQPWPRQ1

Part No LP8869CQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 3-CHANNEL LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC Output Dimming
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LP8869
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP8869CQPWPRQ1CT, 296-LP8869CQPWPRQ1TR, 296-LP8869CQPWPRQ1DKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851523-LP8869CQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8869CQPWPRQ1 CAD Model

Description

The LP8869CQPWPRQ1 is a high-performance automotive LED driver designed by Texas Instruments to provide maximum reliability and efficiency for automotive lighting systems. This advanced power management integrated circuit (PMIC) is specifically engineered to meet the stringent requirements of the automotive industry, including extended temperature ranges and robust performance under varying conditions.

Key Features

  • High-Efficiency LED Driver: The LP8869CQPWPRQ1 is optimized for driving multiple LEDs with high efficiency, which is crucial for reducing power consumption and heat generation in automotive lighting applications.
  • Integrated Fault Protection: To ensure the safety and reliability of the lighting system, the device includes features such as over-voltage, over-temperature, and LED open/short circuit protection.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various automotive electrical systems.
  • Thermal Management: Enhanced thermal management capabilities are built into the LP8869CQPWPRQ1 to maintain performance and prevent overheating.
  • Dimming Capabilities: It supports both analog and PWM dimming control methods, offering flexibility in controlling the brightness of the LEDs.

Applications

The LP8869CQPWPRQ1 is ideal for a range of automotive lighting applications, such as:

  • Headlights
  • Tail lights
  • Interior lighting
  • Dashboard and instrument panel lighting
  • Turn signals

Quality and Reliability

As with all Texas Instruments products, the LP8869CQPWPRQ1 is manufactured to meet high-quality standards, ensuring long-term reliability and performance. The device is AEC-Q100 qualified, which is a critical standard for automotive electronic components, attesting to its suitability for the harsh automotive environment.

Conclusion

The LP8869CQPWPRQ1 from Texas Instruments stands out as a robust and efficient solution for automotive LED lighting systems. Its combination of high efficiency, advanced protection features, and flexible control options make it a top choice for automotive manufacturers looking to enhance the safety, reliability, and aesthetic appeal of their vehicles.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1531 $51.5310
24+ $4.2282 $101.4768
37+ $4.0961 $151.5557
51+ $3.9640 $202.1640
66+ $3.8318 $252.8988
88+ $3.4354 $302.3152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess