The LPC661IM/NOPB is a high-performance, low-power operational amplifier from Texas Instruments, a global leader in semiconductor design and manufacturing. This product is designed to offer a perfect blend of speed and power efficiency, making it an ideal choice for a wide range of applications.
- Features:
- Single supply voltage range from 2.7V to 12V, or dual supply voltage range from ±1.35V to ±6V
- Input offset voltage of 2mV and input bias current of 1pA
- Open-loop gain of 120dB, CMRR of 100dB, and PSRR of 100dB
- Low power consumption of 725µA per amplifier
- High output current
- 14-pin SOIC package
- RoHS compliant
- Wide bandwidth of 2.7MHz
- Slew rate of 1.3V/µs
- Applications: Suitable for audio amplification, signal conditioning, and more.
In conclusion, the LPC661IM/NOPB from Texas Instruments is a high-performance, low-power operational amplifier that offers a perfect blend of speed and power efficiency. Its wide supply voltage range, high open-loop gain, excellent CMRR and PSRR, low power consumption, and high output current make it a versatile choice for a wide range of applications.