EN
  • EN
  • DE

LPC662IM

Part No LPC662IM
Manufacturer Texas Instruments
Description LPC662 Low Power CMOS Dual Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1204203-LPC662IM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC662IM CAD Model

Description

The LPC662IM from Texas Instruments is a high-performance, low-power CMOS operational amplifier designed for a wide range of applications. Featuring rail-to-rail output swing, this dual operational amplifier is capable of operating with a single or dual power supply, making it a versatile choice for designers. With a wide supply voltage range from 4.5V to 15.5V, the LPC662IM is suitable for battery-operated systems as well as many other types of analog circuits.

Key Features

  • Rail-to-Rail Output: The LPC662IM provides increased dynamic range, which is especially beneficial in single-supply operations and low-voltage applications.
  • Low Power Consumption: With a typical quiescent current of only 570 µA, this op-amp is ideal for portable devices where power efficiency is critical.
  • Wide Supply Voltage Range: Operating from 4.5V to 15.5V, the LPC662IM accommodates a broad spectrum of power sources, enhancing its adaptability in various circuit designs.
  • High Input Impedance: Ensuring minimal loading on the input source, the LPC662IM is equipped with a high input impedance, making it suitable for sensor interfaces and buffer applications.
  • Low Input Bias Current: The low input bias current of 20 pA typ. is beneficial in precision applications, reducing error and improving overall performance.
  • Low Offset Voltage: With an input offset voltage of just 3 mV typ., the LPC662IM ensures accuracy in measurement and control systems.

Applications

The LPC662IM is designed for a wide range of applications, including:

  • Portable and battery-operated equipment
  • Test and measurement instruments
  • Data acquisition systems
  • Analog filters
  • Audio electronics
  • Sensor amplifiers and active filters

With its combination of low power consumption, wide voltage supply range, and high-performance characteristics, the LPC662IM from Texas Instruments is an excellent choice for designers looking for a reliable and versatile operational amplifier.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1224 $50.5080
110+ $0.9210 $101.3100
170+ $0.8922 $151.6740
235+ $0.8634 $202.8990
300+ $0.8347 $250.4100
405+ $0.7483 $303.0615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess