EN
  • EN
  • DE

LPV7217MGNOPB

Part No LPV7217MGNOPB
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1172878-LPV7217MGNOPB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPV7217MGNOPB CAD Model

Description

The LPV7217MGNOPB is a state-of-the-art low-power comparator manufactured by Texas Instruments. This device is designed for a wide range of applications that require precision and efficiency in a compact package. With its advanced features and robust design, the LPV7217MGNOPB is an ideal choice for designers looking to enhance the performance of their electronic systems.

Key Features

  • Low Power Consumption: The LPV7217MGNOPB operates with a very low quiescent current, making it suitable for battery-powered and portable applications where power efficiency is critical.
  • Fast Response Time: With a fast propagation delay, this comparator is capable of high-speed operations, which is essential for time-sensitive signal processing tasks.
  • Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads while maintaining stability, eliminating the need for an external pull-up resistor.
  • Wide Supply Voltage Range: It supports a wide supply voltage range, accommodating various levels of system power supplies and ensuring versatility across different platforms.
  • Single or Dual Supply Operation: The comparator is capable of operating with either a single or dual supply, providing design flexibility for different circuit configurations.

Applications

The LPV7217MGNOPB is suitable for numerous applications, including but not limited to:

  • Portable electronic devices
  • Battery management systems
  • Signal level detection
  • Window comparators
  • Zero-crossing detectors

Package and Quality

The LPV7217MGNOPB comes in a small, surface-mount package that is easy to incorporate into space-constrained designs. Texas Instruments' commitment to quality ensures that each unit meets the highest standards of reliability and performance.

Conclusion

With its low power consumption, fast response time, and versatile supply voltage options, the LPV7217MGNOPB from Texas Instruments is an exemplary component for modern electronics requiring a reliable and efficient comparator. Whether for industrial, consumer, or automotive applications, this device delivers the precision and durability needed to perform in the most demanding environments.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8603 $51.6180
145+ $0.7059 $102.3555
220+ $0.6839 $150.4580
305+ $0.6618 $201.8490
395+ $0.6398 $252.7210
525+ $0.5736 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess