EN
  • EN
  • DE

LT1009IPWRG4

Part No LT1009IPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.4% 8TSSOP / Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10 mA 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel (TR)
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.4%
Temperature Coefficient 35ppm/°C
Current - Cathode 400 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number LT1009
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1222430-LT1009IPWRG4
Ultra Librarian 3D Model Ultra Librarian LT1009IPWRG4 CAD Model

Description

Texas Instruments LT1009IPWRG4 Precision Voltage Reference

The LT1009IPWRG4 is a high-precision, low-power voltage reference from Texas Instruments, designed to deliver stable and reliable performance for a wide range of applications. This device offers a fixed 2.5V output voltage with an impressive initial accuracy of 0.2% and a low temperature coefficient of 20ppm/°C, ensuring consistent performance over the entire industrial temperature range of -40°C to +85°C.

The LT1009IPWRG4 comes in a TSSOP-8 package, making it suitable for space-constrained applications. It is capable of sourcing up to 20mA and sinking up to 10mA, providing versatile load regulation capabilities. With its low dynamic impedance and excellent transient response, this voltage reference is ideal for high-performance analog circuits.

  • Voltage: Fixed 2.5V output
  • Accuracy: ±0.2% initial accuracy
  • Temperature Coefficient: 20ppm/°C
  • Package: TSSOP-8
  • Current Capability: Source 20mA / Sink 10mA
  • Operating Temperature Range: -40°C to +85°C

The device features a low dropout voltage, enabling it to function optimally even with minimal headroom above the output voltage. This makes the LT1009IPWRG4 a robust choice for battery-powered and portable devices where power efficiency is critical. Additionally, the low output noise of this voltage reference enhances the signal integrity in sensitive analog applications, such as data converters and precision amplifiers.

The LT1009IPWRG4 is also characterized by its ease of use, requiring minimal external components for operation. It can be used in series or shunt mode, providing flexibility in design. Its stability with capacitive loads makes it an excellent choice for applications that require a stable voltage reference under varying load conditions.

Overall, the LT1009IPWRG4 from Texas Instruments is a reliable and precise voltage reference solution that meets the needs of demanding applications, from industrial instrumentation to precision data acquisition systems, ensuring accuracy and stability in the most critical environments.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5382 $53.8370
80+ $1.2622 $100.9760
125+ $1.2227 $152.8375
170+ $1.1833 $201.1610
220+ $1.1438 $251.6360
295+ $1.0255 $302.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess