EN
  • EN
  • DE

LT1054CDWRG4

Part No LT1054CDWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP INV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Ratiometric, Step-Up
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.5V (-Vin, 2Vin)
Maximum Output Voltage 26.4V
Output Current 100mA
Frequency - Switching 25kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 072170-LT1054CDWRG4
Ultra Librarian 3D Model Ultra Librarian LT1054CDWRG4 CAD Model

Description

The LT1054CDWRG4 is a superior quality product from the globally recognized manufacturer, Texas Instruments. Known for their innovative and high-performance components, Texas Instruments has designed this product to meet the needs of advanced electronic systems.

The LT1054CDWRG4 is a monolithic, high-efficiency, low-dropout voltage regulator. It's a switched-capacitor voltage converter with regulator and features an impressive 100mA output current without an external power transistor. This device is designed to provide both a regulated voltage and a voltage inversion from a simple unregulated input supply.

  • Adjustable Output Voltage: Can be set from -1V to -25V, making it highly versatile and suitable for a wide range of applications.
  • Energy Efficiency: Features low quiescent current, making it ideal for battery-powered systems.
  • Frequency Boost Pin: Allows the user to increase the oscillator frequency, reducing the value of the external capacitors required.
  • Shutdown Pin: Offers the ability to conserve power when the device is not in use.
  • Package: Encased in a 16-pin SOIC package, compact and easy to install.
  • Robust Construction: Designed to be highly durable, with excellent resistance to wear and tear.
  • Precision: Offers excellent line and load regulation, ensuring consistent performance even under varying conditions.
  • Power Efficiency: High power efficiency, reducing the risk of overheating and extending the lifespan of the device.

Overall, the LT1054CDWRG4 from Texas Instruments is a high-quality, reliable and versatile voltage regulator. It's designed to meet the needs of a wide range of applications, providing excellent performance, energy efficiency, and durability. Whether you're designing a complex electronic system or looking for a reliable component for a simple device, the LT1054CDWRG4 is a great choice.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3927 $50.8905
36+ $2.7838 $100.2168
56+ $2.6968 $151.0208
77+ $2.6098 $200.9546
100+ $2.5228 $252.2800
133+ $2.2618 $300.8194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,358 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess