EN
  • EN
  • DE

MAX3223

Part No MAX3223
Manufacturer Texas Instruments
Description 3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH +/-15k-V ESD PROTECTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1213013-MAX3223
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3223 CAD Model

Description

Introducing the MAX3223 from Texas Instruments

The MAX3223 is an advanced line driver and receiver from Texas Instruments, designed to cater to the demanding requirements of serial communication protocols. This integrated circuit is specifically tailored for RS-232 communication interfaces, making it an ideal choice for applications that require reliable data transmission over long distances or through noisy environments.

Key Features

  • Electrical Interface: The device complies fully with the TIA/EIA-232-F Standards, ensuring compatibility with a wide range of RS-232 devices.
  • Low Power Consumption: It operates in a low-power mode, drawing minimal current, which makes it suitable for battery-powered or power-sensitive applications.
  • High Data Rate: With a capability to support data rates up to 250 kbps, the MAX3223 can handle high-speed data communication efficiently.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device offers a robust ESD protection for the transceiver inputs/outputs, safeguarding against static damage and enhancing system reliability.
  • Automatic Power-Down Feature: When not in use, the MAX3223 automatically enters a power-down state, further reducing power consumption.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various design requirements.
  • Receiver Hysteresis: Built-in hysteresis improves noise rejection, ensuring clean data reception under less than ideal conditions.

Applications

The versatility of the MAX3223 makes it a perfect fit for a variety of applications, such as:

  • Portable or Compact Devices
  • Notebook, Laptop, and Tablet Computers
  • Peripherals and Printers
  • Data Communication Equipment
  • Battery-Powered Devices

With its combination of high-speed communication, low power requirements, and exceptional protection features, the MAX3223 by Texas Instruments stands out as a leading solution for RS-232 data transmission. Whether it's for industrial control systems or consumer electronics, this transceiver ensures that your data gets where it needs to go, efficiently and reliably.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess