EN
  • EN
  • DE

MAX3232ECPWR

Part No MAX3232ECPWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS232 3V-5.5V DRVR 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 021510-MAX3232ECPWR
Family Name MAX3232E
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3232ECPWR CAD Model

Description

The MAX3232ECPWR is a high-performance product from Texas Instruments, a renowned global semiconductor company.

  • Type: Dual driver/receiver with capacitive voltage generator
  • Voltage Supply: Single 3.0-V to 5.5-V
  • Function: Converts TIA/EIA-232-F inputs to 3.0-V to 5.5-V TTL/CMOS levels.
  • Receivers Threshold: Typical threshold of 1.3 V
  • Receivers Hysteresis: Typical hysteresis of 0.5 V
  • Receivers Input: Can accept ±30-V inputs
  • Operation Temp: -40°C to 85°C
  • ESD Protection: Exceeding JESD 22, 2000-V Human-Body Model (A114-A), 200-V Machine Model (A115-A) and 1000-V Charged-Device Model (C101C)
  • Max Data Rate: 250 kbps
  • Package: TSSOP (PW)

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4974 $52.2270
250+ $0.4081 $102.0250
380+ $0.3954 $150.2520
525+ $0.3826 $200.8650
680+ $0.3699 $251.5320
905+ $0.3316 $300.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess