EN
  • EN
  • DE

MC3403DRG4

Part No MC3403DRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad Low-Power General-Purpose Operational Amplifier 14-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 1 MHz
Mounting SMD (SMT)
Case / Package D
Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 1 MHz
Input Bias Current 500 nA
Input Offset Voltage (Vos) 10 mV
Lead Free Contains Lead
Max Dual Supply Voltage 15 V
Max I/O Voltage 10 mV
Maximum Operating Temperature 70 °C
Max Supply Voltage 30 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 5 V
Nominal Gain Bandwidth Product 1 MHz
Nominal Supply Current 7 mA
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Operating Supply Current 2.8 mA
Operating Supply Voltage 15 V
Output Current 30 mA
Output Current per Channel 30 mA
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Slew Rate 0.6 V/µs
Voltage Gain 106.02 dB
Win Source Part Number 1077286-MC3403DRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3403DRG4 CAD Model

Description

Introducing the MC3403DRG4 from Texas Instruments

The MC3403DRG4 is a high-quality, quad operational amplifier (op-amp) produced by the renowned semiconductor manufacturer, Texas Instruments. This versatile component is designed for a wide array of applications, including consumer electronics, industrial control systems, and automotive applications, showcasing its adaptability across various sectors.

The device is characterized by its low-power consumption and wide supply voltage range, making it an excellent choice for battery-powered devices and energy-efficient designs. The MC3403DRG4 operates at a voltage range from 3V to 36V single supply or ±1.5V to ±18V in dual supply mode, which allows for flexibility in various circuit configurations.

Featuring a typical input bias current of 45 nA and input offset current of 5 nA, the MC3403DRG4 ensures a high level of precision in signal amplification. Its input offset voltage is also low, at 2 mV, which contributes to the accuracy of the amplified signals. The device's bandwidth is specified at 1 MHz, providing a good balance between speed and power consumption.

One of the key advantages of the MC3403DRG4 is its high input impedance, which minimizes the loading effect on the input signal source. This makes it an ideal choice for interfacing with high-impedance sensors or for use in sample and hold circuits where high input impedance is crucial.

The MC3403DRG4 is offered in a SOIC-14 package, ensuring easy integration into a variety of PCB layouts. Its operating temperature range of -40°C to +85°C guarantees reliable performance in a wide range of environmental conditions.

With its combination of low power, wide voltage range, and high precision, the MC3403DRG4 from Texas Instruments stands out as a robust and reliable choice for designers looking to implement operational amplifiers in their circuits. Its commitment to quality and performance aligns with Texas Instruments' reputation for delivering top-tier electronic components that meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4443 $51.0945
275+ $0.3646 $100.2650
425+ $0.3532 $150.1100
590+ $0.3418 $201.6620
760+ $0.3304 $251.1040
1,015+ $0.2962 $300.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,920 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess