EN
  • EN
  • DE

MC79L12ACLPR

Part No MC79L12ACLPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -12V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -27V
Nominal Output Voltage (Min/Fixed) -12V
Dropout Voltage-Max 1.7V @ 40mA
Output Current 100mA
PSRR 42dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1074133-MC79L12ACLPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC79L12ACLPR CAD Model

Description

Overview of Texas Instruments MC79L12ACLPR

The Texas Instruments MC79L12ACLPR is a linear voltage regulator integrated circuit (IC) that provides a precise -12V output voltage. This component is part of the 79 series of fixed negative voltage regulators, which are designed to offer a simple and efficient solution for applications requiring a regulated negative voltage supply.

Key Features

  • Output Voltage: The MC79L12ACLPR maintains a fixed output voltage of -12V, which is essential for consistent operation of the connected load.
  • Output Current: This device is capable of supplying an output current of up to 100mA, suitable for a range of low power applications.
  • Thermal Overload Protection: The regulator includes a thermal overload protection feature that shuts down the IC to prevent damage when operating temperatures exceed safe limits.
  • Short Circuit Protection: To ensure the safety and longevity of both the IC and the connected components, the MC79L12ACLPR comes with built-in short circuit protection.
  • Package Type: It is available in a TO-92 package, which is widely used in the industry and is suitable for through-hole mounting, making it easy to integrate into a variety of circuit designs.
  • Low Dropout Voltage: The regulator operates with a low dropout voltage, ensuring efficient performance even with a minimal difference between the input and output voltages.

Applications

The MC79L12ACLPR is versatile and can be used in multiple applications where a stable -12V rail is required. These include:

  • Power supplies for analog circuits
  • Instrumentation and control systems
  • Automotive electronics
  • Consumer electronics
  • Telecommunications equipment

Reliability and Performance

Designed and manufactured by Texas Instruments, a leader in the semiconductor industry, the MC79L12ACLPR is built to meet high standards of reliability and performance. Whether used in commercial, industrial, or automotive environments, this regulator provides a dependable solution for negative voltage regulation needs.

For detailed specifications, application circuits, and additional information, designers and engineers should refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2665 $50.6350
460+ $0.2187 $100.6020
710+ $0.2119 $150.4490
980+ $0.2050 $200.9000
1,265+ $0.1982 $250.7230
1,690+ $0.1777 $300.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess