EN
  • EN
  • DE

MC79L15ACD

Part No MC79L15ACD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -15V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -30V
Voltage - Output (Min/Fixed) -15V
Voltage Dropout (Max) 1.7V @ 40mA
Current - Output 100mA
PSRR 39dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 98 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926361-MC79L15ACD
Ultra Librarian 3D Model Ultra Librarian MC79L15ACD CAD Model

Description

Product Overview: Texas Instruments MC79L15ACD

The Texas Instruments MC79L15ACD is a fixed negative voltage regulator designed to provide a consistent -15V output. This integrated circuit is a reliable solution for a wide range of applications that require a stable negative voltage supply, such as operational amplifiers, signal processing devices, and other analog circuits. The MC79L15ACD is part of Texas Instruments' 79L series, known for their ease of use and robust performance.

Key Features

  • Output Voltage: The device provides a fixed output voltage of -15V, which is ideal for various electronic applications that require a stable negative reference.
  • Output Current: It can deliver up to 100mA of output current, making it suitable for low power applications.
  • Thermal Overload Protection: The MC79L15ACD comes with built-in thermal overload protection that safeguards the device from damage due to excessive power dissipation and high temperatures.
  • Short Circuit Protection: This feature ensures that the regulator and your circuit remain safe in the event of a short circuit, by temporarily limiting the output current.
  • Package: The regulator is available in an 8-pin SOIC package, which is compact and suitable for surface mount technology (SMT), allowing for efficient use of PCB space.
  • No External Components Required: The MC79L15ACD is designed to work without the need for external components, though capacitors can be added to enhance transient response.

Applications

The MC79L15ACD is versatile and can be used in various electronic systems, including:

  • Power supplies for analog circuits
  • Signal processing equipment
  • Audio applications
  • Automotive electronics
  • Telecommunication devices

With its consistent performance and protective features, the Texas Instruments MC79L15ACD voltage regulator is a reliable choice for professionals and hobbyists alike looking to build stable and safe electronic systems.

Ordering Information

The product is available under the part number MC79L15ACD. For detailed specifications, application notes, and additional resources, please refer to the Texas Instruments official website or contact their customer support for assistance.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess